EN
  • EN
  • DE

AT91SAM7X128C-AU

Part No AT91SAM7X128C-AU
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16/32B 128KB FLSH 100LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features ARM7® series Microcontroller IC 16/32-Bit 55MHz 128KB (128K x 8) FLASH 100-LQFP (14x14)
Manufacturer Microchip Technology
Series SAM7X
Package Tray
Core Processor ARM7®
Core Size 16/32-Bit
Speed 55MHz
Connectivity CANbus, Ethernet, I2C, SPI, SSC, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 62
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
Supply Voltage 1.65V ~ 1.95V
Data Converters A/D 8x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 100-LQFP
Case / Package 100-LQFP (14x14)
Family Name AT91SAM7
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 90
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 862211-AT91SAM7X128C-AU
Ultra Librarian 3D Model Ultra Librarian AT91SAM7X128C-AU CAD Model

Description

The AT91SAM7X128C-AU is a high-performance microcontroller from Microchip Technology, designed for embedded applications requiring a high level of integration and low power consumption. This microcontroller is based on the ARM7TDMI processor core, which operates at a maximum speed of 55 MHz, making it suitable for a wide range of industrial and consumer applications.

Key Features:

  • Core: ARM7TDMI running up to 55 MHz
  • Flash Memory: 128 KB, allowing ample space for complex applications
  • RAM: 32 KB of SRAM for efficient data storage and manipulation
  • Connectivity: Features USB 2.0 Full Speed (12 Mbps) Device and Host, USART, SPI, and TWI (I2C) interfaces for versatile peripheral connections
  • Networking: Integrated Ethernet MAC for networked applications
  • I/O Pins: Up to 60 programmable I/O lines for flexible device control and communication
  • ADC: 10-bit Analog-to-Digital Converter with 8 channels for analog signal processing
  • Timers: Three 16-bit Timer Counters and a PWM controller to manage time-dependent operations
  • Security: Features such as a Random Number Generator (RNG) and a Watchdog Timer to ensure secure and reliable operation
  • Power Management: Power-saving modes including Idle and Power-down modes for energy-efficient designs
  • Package: Available in a LQFP-100 package, optimized for PCB space saving

The AT91SAM7X128C-AU is equipped with a Memory Protection Unit (MPU) that enhances the reliability of the system by allowing the application to protect critical areas of memory. It also supports deterministic, real-time operation, a feature that is essential for time-critical control systems.

This microcontroller is ideal for applications such as industrial control systems, Ethernet networking, point-of-sale systems, and smart IoT devices. Its robust set of features and connectivity options make it a versatile choice for designers looking to balance performance with power efficiency.

With its comprehensive feature set and powerful ARM core, the AT91SAM7X128C-AU from Microchip Technology stands as a solid choice for developers and engineers seeking a reliable microcontroller for their next project.

You May Also Be Interested in

ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.9321 $55.7284
9+ $11.4315 $102.8835
14+ $11.0743 $155.0402
19+ $10.7170 $203.6230
25+ $10.3598 $258.9950
33+ $9.2881 $306.5073
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,944 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess