EN
  • EN
  • DE

AT91SAM7SE256B-AU

Part No AT91SAM7SE256B-AU
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16/32B 256KB FLSH 128LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 13 Weeks
Features series Microcontroller IC
Manufacturer Microchip Technology
Series SAM7SE
Package Tray
Number of I/O 88
Family Name AT91SAM7
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 72
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 852100-AT91SAM7SE256B-AU
Ultra Librarian 3D Model Ultra Librarian AT91SAM7SE256B-AU CAD Model

Description

Microchip Technology AT91SAM7SE256B-AU Microcontroller

The AT91SAM7SE256B-AU is a high-performance microcontroller from Microchip Technology, designed for a wide range of embedded applications. This powerful MCU is based on the ARM7TDMI processor core, which operates at up to 55 MHz, providing the perfect balance between processing power and power consumption.

Equipped with 256KB of high-speed Flash memory, the AT91SAM7SE256B-AU offers ample space for complex application code. The Flash memory is complemented by 32KB of SRAM, which provides the necessary space for runtime data and system operation. The inclusion of a Memory Protection Unit (MPU) enhances the security of your applications, ensuring that memory segments are accessed as intended.

Connectivity is a strong suit of the AT91SAM7SE256B-AU, featuring a rich set of peripherals. These include USB 2.0 Full Speed (12 Mbps) device port, USARTs, SPI, SSC, and TWI (I2C) interfaces, allowing for versatile communication options with other devices and peripherals. In addition, the integrated 10-bit Analog-to-Digital Converter (ADC) with up to 8 channels allows for precise analog signal measurement, making it ideal for sensor-based applications.

The microcontroller is designed for robust operation with a voltage range of 1.65V to 3.6V, ensuring compatibility with various power sources and systems. It also offers multiple power-saving modes to reduce energy consumption, which is critical for battery-operated devices.

For security-sensitive applications, the AT91SAM7SE256B-AU includes features such as a Random Number Generator (RNG) and a hardware-based encryption engine supporting DES, 3DES, AES, and RSA algorithms. These features provide a secure foundation for the development of applications that require data protection and secure communications.

Overall, the AT91SAM7SE256B-AU from Microchip Technology is a versatile and secure microcontroller that is suitable for a multitude of embedded applications, including industrial control systems, medical devices, security systems, and IoT devices. Its combination of processing power, memory capacity, and connectivity options makes it a reliable choice for engineers and developers looking to create sophisticated and efficient embedded solutions.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $58.6467 $58.6467
3+ $48.1204 $144.3612
4+ $46.6166 $186.4664
5+ $45.1128 $225.5640
6+ $43.6091 $261.6546
8+ $39.0978 $312.7824
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 432 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess