EN
  • EN
  • DE

AT90CAN64-15AT1

Part No AT90CAN64-15AT1
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 64KB FLASH 64TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 11 Weeks
Features AVR series Microcontroller IC 8-Bit 16MHz 64KB (64K x 8) FLASH 64-TQFP (14x14)
Manufacturer Microchip Technology
Series Automotive, AEC-Q100, AVR® 90CAN
Package Reel - TR
Core Processor AVR
Core Size 8-Bit
Speed 16MHz
Connectivity CANbus, I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 53
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
EEPROM Size 2K x 8
Supply Voltage 2.7V ~ 5.5V
Data Converters A/D 8x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 105°C (TA)
Mounting Surface Mount
Package 64-TQFP
Case / Package 64-TQFP (14x14)
Family Name AT90CAN64
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Part Number 1611-AT90CAN64-15AT1CTINACTIVE, 1611-AT90CAN64-15AT1CT-ND, 1611-AT90CAN64-15AT1TR-ND, 1611-AT90CAN64-15AT1DKR-ND, 1611-AT90CAN64-15AT1CT, 1611-AT90CAN64-15AT1TRINACTIVE, 1611-AT90CAN64-15AT1DKRINACTIVE, AT90CAN64-15AT1TR, AT90CAN64-15AT1DKR, 1611-AT90CAN64-15AT1TR, 1611-AT90CAN64-15AT1DKR, AT90CAN64-15AT1CT, AT90CAN6415AT1, AT90CAN64-15AT1-ND
Quantity per package 1000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 862203-AT90CAN64-15AT1
Ultra Librarian 3D Model Ultra Librarian AT90CAN64-15AT1 CAD Model

Description

Microchip Technology's AT90CAN64-15AT1

The AT90CAN64-15AT1 is a sophisticated microcontroller unit (MCU) from the well-renowned manufacturer, Microchip Technology. This high-performance, low-power AVR® 8-bit microcontroller integrates 64KB ISP flash memory, 2KB EEPROM, 4KB SRAM, and a CAN (Controller Area Network) controller, making it an ideal solution for automotive and industrial applications where efficient communication and reliable operation are paramount.

This MCU operates at a maximum frequency of 16MHz and comes with a wide range of features. It boasts a JTAG (Joint Test Action Group) interface for on-chip-debug, which allows for in-system programming and debugging at a hardware level. Its advanced RISC architecture enables the AT90CAN64-15AT1 to execute powerful instructions in a single clock cycle, enhancing its performance while maintaining energy efficiency.

The AT90CAN64-15AT1 is equipped with a host of peripherals, including:

  • Two 8-bit timer/counters with separate prescalers and compare modes
  • Two 16-bit timer/counter with separate prescaler, compare mode and capture mode
  • Real Time Counter with separate oscillator
  • Four PWM channels
  • Byte-oriented Two-wire Serial Interface
  • Programmable Serial USART
  • Master/Slave SPI Serial Interface
  • Programmable Watchdog Timer with On-chip Oscillator
  • On-chip Analog Comparator

The device supports a voltage range of 2.7-5.5V, which provides flexibility for powering the device in different environments. It is packaged in a 64-lead TQFP (Thin Quad Flat Pack), which is suitable for space-constrained applications while still offering enough pins for interfacing with other components.

The integration of CAN interface allows the AT90CAN64-15AT1 to communicate in networks with high data integrity and error-handling capabilities. This makes it an excellent choice for complex environments where multiple MCUs need to communicate efficiently, such as in automotive control systems, industrial automation, and other embedded systems.

In summary, the AT90CAN64-15AT1 from Microchip Technology is a robust, feature-rich MCU that delivers the perfect blend of power, performance, and versatility, making it an ideal choice for engineers and designers looking to push the boundaries of what's possible in embedded system design.

You May Also Be Interested in

Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Microchip Technology
Lowest to $3.1721
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.8367 $63.3468
9+ $12.9942 $116.9478
14+ $12.5883 $176.2362
19+ $12.1822 $231.4618
25+ $11.7761 $294.4025
33+ $10.5579 $348.4107
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,700 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess