EN
  • EN
  • DE

AT89LP51RD2-20JU

Part No AT89LP51RD2-20JU
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description MCU 8-bit 8051 CISC 64KB Flash 2.5V/3.3V/5V 44-Pin PLCC Tube / IC MCU 8BIT 64KB FLASH 44PLCC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Core Processor 8051
Data Bus Width 8-Bit
Speed 20MHz
Connectivity EBI/EMI, I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
The number of I/O 40
Program Memory Size 64KB
Program Memory Type FLASH
Date RAM Size 2.25K x 8
Supply Voltage 2.4V ~ 5.5V
Data Converters A/D 7x10b
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 44-LCC
Supplier Device Package 44-PLCC (16.6x16.6)
Family Part Number AT89LP51RD2
Manufacturer Pack Quantity 27
MSL Level 2 (1 Year)
Win Source Part Number 729627-AT89LP51RD2-20JU
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name AT89LP51RD2
Introduction Date May 02, 1997
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian AT89LP51RD2-20JU CAD Model

Description

The AT89LP51RD2-20JU is a high-performance, low-power CMOS 8-bit microcontroller with 64KB of ISP flash memory, designed by Microchip Technology. This device is based on the 8051 instruction set and is fully compatible with the industry-standard 80C51 microcontroller series.

Key Features

  • High-Speed Architecture: Operating at up to 20MHz with a 6-clock or 12-clock selectable cycle, this microcontroller is designed for speed-critical applications, offering a performance increase of 6 to 12 times that of the standard 80C51 running at the same clock frequency.
  • In-System Programming (ISP): The ISP feature allows users to download new code without removing the microcontroller from its application and without the need for external programming hardware.
  • Flash Memory: 64KB of on-chip flash memory provides ample space for application code storage and is ideal for applications requiring frequent code updates or data storage.
  • I/O and Peripherals: This device includes 32 programmable I/O lines, three 16-bit timer/counters, a full-duplex serial port, and on-chip peripherals such as a PWM unit, watchdog timer, and a byte-erasable EEPROM.
  • Power Management: Multiple power-saving modes, including Idle and Power-Down modes, contribute to the low-power consumption of this microcontroller, making it suitable for battery-operated applications.
  • Robust Security: Features like a 4-level priority interrupt system, on-chip oscillator, and clock circuitry ensure reliable operation for critical control systems.

Applications

The AT89LP51RD2-20JU microcontroller is versatile and can be used in a wide range of applications, including but not limited to industrial automation, consumer electronics, automotive systems, and telecommunication devices. Its high-speed performance and rich set of features make it an excellent choice for complex applications requiring fast data processing and real-time control.

Package Information

This microcontroller is offered in a 44-lead TQFP (Thin Quad Flat Pack) package, providing a compact footprint for space-constrained applications. The AT89LP51RD2-20JU operates in the industrial temperature range and is RoHS compliant, ensuring environmental safety and global acceptance.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.1435 $50.0045
18+ $5.8613 $105.5034
27+ $5.6782 $153.3114
37+ $5.4950 $203.3150
48+ $5.3118 $254.9664
63+ $4.7624 $300.0312
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,712 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess