EN
  • EN
  • DE

AT89LP51ED2-20PU

Part No AT89LP51ED2-20PU
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 64KB FLASH 40DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1196640-AT89LP51ED2-20PU
Win Source Part Number Cross
Manufacturer Microchip Technology
Category Integrated Circuits (ICs) Embedded Microcontrollers
Series 89LP
Package Tube
Product Status Active
Core Processor 8051
Core Size 8-Bit
Speed 20MHz
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Ultra Librarian 3D Model Ultra Librarian AT89LP51ED2-20PU CAD Model

Description

The AT89LP51ED2-20PU is a high-performance microcontroller from Microchip Technology, designed to offer a versatile and efficient solution for embedded systems. This microcontroller is part of the AT89 series, which is renowned for its robust architecture and compatibility with the industry-standard 8051 instruction set. It operates at a frequency of 20MHz, providing a balanced combination of processing speed and power consumption.

Key Features:

  • Core: 8051-based 8-bit CMOS microcontroller with a modernized architecture for enhanced performance.
  • Speed: 20MHz operating frequency, enabling quick execution of instructions and smooth operation of applications.
  • Memory: Equipped with 64K bytes of In-System Programmable (ISP) Flash memory, allowing ample space for complex programs and in-circuit reprogrammability for easy updates.
  • Digital Peripherals: Includes a variety of digital peripherals such as I/O ports, timers/counters, and serial communication interfaces for versatile connectivity and control options.
  • Analog Features: Comes with integrated analog functionalities like an Analog-to-Digital Converter (ADC) for interfacing with analog sensors and devices.
  • Power Efficiency: Features power-saving modes including Idle and Power-down modes to conserve energy in low-activity states, making it suitable for battery-powered applications.
  • Package: Available in a 40-pin PDIP (Plastic Dual In-line Package), which is ideal for prototyping and easy insertion into standard sockets or directly soldered onto PCBs.

Applications:

The AT89LP51ED2-20PU is a versatile microcontroller that is well-suited for a wide range of applications, including but not limited to:

  • Industrial control systems
  • Home automation
  • Consumer electronics
  • Automotive systems
  • Embedded system development and educational projects

With its robust set of features and capabilities, the AT89LP51ED2-20PU is a reliable choice for developers looking to create sophisticated and power-efficient embedded solutions. Microchip Technology's commitment to quality ensures that this microcontroller is a dependable component for any project demanding a high-performance 8051-based MCU.

You May Also Be Interested in

ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.6762 $53.3810
12+ $8.7600 $105.1200
18+ $8.4862 $152.7516
25+ $8.2125 $205.3125
32+ $7.9387 $254.0384
43+ $7.1175 $306.0525
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 661 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess