EN
  • EN
  • DE

AT89C4051-12SU

Part No AT89C4051-12SU
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 4KB FLASH 20SOIC / 8051 89C Microcontroller IC 8-Bit 12MHz 4KB (4K x 8) FLASH 20-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series 89C
Package Tube
Product Status Active
Programmable Not Verified
Core Processor 8051
Core Size 8-Bit
Speed 12MHz
Connectivity UART/USART
Peripherals Brown-out Detect/Reset, LED, POR
Number of I/O 15
Program Memory Size 4KB (4K x 8)
Program Memory Type FLASH
RAM Size 128 x 8
Voltage - Supply (Vcc/Vdd) 2.7V ~ 6V
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package 20-SOIC
Base Product Number AT89C4051
Standard Package 37 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 566076-AT89C4051-12SU
Ultra Librarian 3D Model Ultra Librarian AT89C4051-12SU CAD Model

Description

Microchip Technology AT89C4051-12SU Microcontroller

The AT89C4051-12SU is a versatile and powerful microcontroller produced by Microchip Technology, designed for embedded systems requiring a high-performance, low-power, and cost-effective solution. This microcontroller is based on the industry-standard 8051 architecture, making it compatible with a wide range of existing software and development tools.

Key Features:

  • High-Speed Performance: Operating at up to 12 MHz, the AT89C4051-12SU provides the processing power needed for complex tasks and real-time operations.
  • Memory Capacity: It comes with 4K bytes of Flash programmable and erasable read-only memory (PEROM) and 128 bytes of RAM, allowing for efficient code and data storage.
  • Power Efficiency: The device is designed for low-power consumption, making it ideal for battery-operated and power-sensitive applications.
  • Two-Level Program Memory Lock: This feature provides robust security for the code stored within the device.
  • Flexible I/O: With 15 programmable I/O lines, the microcontroller can interface with a wide range of peripheral devices.
  • Three 16-bit Timer/Counters: These comprehensive timing solutions are perfect for managing time-sensitive tasks within your application.
  • Full Duplex UART Serial Channel: This feature enables easy serial communication with other devices and systems, facilitating data transfer and diagnostics.

Applications:

The AT89C4051-12SU is ideally suited for a multitude of applications including, but not limited to:

  • Industrial control systems
  • Home automation
  • Security systems
  • Embedded systems
  • Automotive electronics

Package and Quality:

The microcontroller is available in a 20-lead PDIP (Plastic Dual In-line Package), ensuring easy integration into a variety of circuit boards. Microchip Technology's commitment to quality means that the AT89C4051-12SU is manufactured to the highest standards, ensuring reliability and performance for critical applications.

Whether you're developing a new product or updating an existing system, the AT89C4051-12SU offers a balance of power, efficiency, and versatility that can help you achieve your design goals.

You May Also Be Interested in

Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.6693 $51.3702
34+ $3.0107 $102.3638
52+ $2.9166 $151.6632
71+ $2.8226 $200.4046
92+ $2.7285 $251.0220
123+ $2.4462 $300.8826
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,500 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess