EN
  • EN
  • DE

AT88SC153-10SI

Part No AT88SC153-10SI
Manufacturer Microchip Technology
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 980433-AT88SC153-10SI
Categories OEM Parts(A-B)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AT88SC153-10SI CAD Model

Description

Microchip Technology's AT88SC153-10SI Secure Microcontroller

The AT88SC153-10SI is a sophisticated secure microcontroller designed by Microchip Technology, tailored to meet the complex demands of security-sensitive applications. This powerful integrated circuit is a perfect solution for a wide range of uses, including access control, personal identification, and financial transactions where data integrity and security are paramount.

Key Features:

  • High-Security Level: Equipped with advanced cryptographic algorithms and secure memory, the AT88SC153-10SI ensures protection against unauthorized access and data tampering.
  • Memory Structure: This microcontroller includes 1536 bits of user memory, divided into zones with individual access conditions, providing flexible data management and enhanced security.
  • Endurance: The device boasts an impressive minimum of 100,000 write/erase cycles and a data retention period of at least 10 years, ensuring long-term reliability.
  • Communication Interface: The AT88SC153-10SI supports a synchronous two-wire protocol, facilitating seamless integration with a variety of systems and devices.
  • Operating Conditions: It operates efficiently across a wide temperature range, typically from -40°C to +85°C, making it suitable for harsh environments.
  • Form Factor: The microcontroller is available in a compact SOIC (Small Outline Integrated Circuit) package, which is ideal for space-constrained applications.

Applications:

The versatility of the AT88SC153-10SI makes it an ideal component for:

  • Smart Cards
  • Access Control Systems
  • Personal Identification
  • Secure Financial Transactions
  • Subscription Services

Quality and Support:

As with all Microchip products, the AT88SC153-10SI is backed by Microchip's commitment to quality and comes with comprehensive technical support. This includes detailed documentation, customer service, and an online support community to assist developers in integrating this microcontroller into their projects efficiently and effectively.

For more information or to request a sample, visit Microchip Technology's official website or contact your local Microchip sales representative.

You May Also Be Interested in

CJT Connectors
2.00mm(0.079in) Pitch, Receptacle Housing, Dual Row, 20 Circuits, With Center Polarization Key, With Locking Ramp,...
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 8 Circuits, Reel, UL 94V-0,...
Lowest to $0.1178
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 4 Circuits, Reel, UL 94V-0,...
Lowest to $0.0633
Kemet
Need more? Email Us
Sony
Need more? Email Us
Generic
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Surface Mount(SMD), Vertical, 4 Circuits, Dual Row, Gold(Au) Plating, Black
Need more? Email Us
Intel
Need more? Email Us
ABB Embedded Power
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess