EN
  • EN
  • DE

AT88SC0204CA-PU

Part No AT88SC0204CA-PU
Manufacturer Microchip Technology
Catalog Specialized ICs
Description IC SECURE MEMORY 8DIP / Secure Memory 8-PDIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Specialized ICs
Mfr Microchip Technology
Series CryptoMemory®
Package Tube
Product Status Obsolete
Programmable Not Verified
Type Secure Memory
Applications Embedded, Smart Card
Mounting Type Through Hole
Package / Case 8-DIP (0.300", 7.62mm)
Supplier Device Package 8-PDIP
Base Product Number AT88SC0204
Standard Package 50 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Win Source Part Number 911977-AT88SC0204CA-PU
Ultra Librarian 3D Model Ultra Librarian AT88SC0204CA-PU CAD Model

Description

Microchip Technology AT88SC0204CA-PU

The AT88SC0204CA-PU is a cutting-edge secure microcontroller from Microchip Technology, designed to offer robust security features for a wide range of applications. This product is a part of the CryptoMemory® series, which is known for its high-security memory devices with built-in authentication and cryptographic features.

Key Features:

  • Memory Capacity: The device comes with a 2-Kbit EEPROM memory size, which is organized as four 512-bit zones. Each zone can be individually set with its own access rights, providing flexibility and control over data security.
  • Security: AT88SC0204CA-PU incorporates a 64-bit cryptographic engine, along with a secure hashing algorithm, to ensure data integrity and confidentiality. The device supports mutual authentication, stream encryption, and encrypted checksums.
  • Endurance: The EEPROM is rated for a minimum of 100,000 write/erase cycles, ensuring long-term reliability and performance for mission-critical applications.
  • Data Retention: Data retention is guaranteed for a minimum of 10 years, providing peace of mind for applications that require long-term data storage without power.
  • Package: It is available in an 8-lead Plastic Dual In-Line Package (PDIP), which is suitable for through-hole mounting techniques and is widely used in various electronic assemblies.

Applications:

The AT88SC0204CA-PU is ideal for use in applications that require stringent security measures, such as:

  • Access control systems
  • Secure financial transactions
  • Personal identification
  • Secure data storage in consumer electronics
  • Medical devices requiring secure data handling

Why Choose AT88SC0204CA-PU?

Microchip Technology's commitment to quality and security makes the AT88SC0204CA-PU an excellent choice for designers and engineers seeking a reliable and secure memory solution. With its advanced cryptographic features, robust endurance and data retention capabilities, and flexible memory organization, this secure microcontroller stands out as a top-tier component for any application where data security is paramount.

You May Also Be Interested in

Microchip Technology
DC-to-6.4Gbps Backplane Receive Buffer with Four Stage Programmable Equalization and DC-Offset Control | IC RECEIVE BUFFER 32QFN
Lowest to $14.1493
Renesas Electronics America
IC SER RAPIDIO SWITCH 576FCBGA
Lowest to $16.3040
Texas Instruments
LM9810/20 10/12-Bit Image Sensor Processor Analog Front End
Need more? Email Us
Infineon Technologies
IC FILTER HSMMC ESD PROT 16WLP
Need more? Email Us
Texas Instruments
PMIC and High-Current LED Driver IC
Lowest to $17.1302
Analog Devices Inc.
Per Pin Parametric Measurement Unit/Source Measure Unit
Lowest to $62.9928
Analog Devices Inc.
Quad Parametric Measurement Unit With Integrated 16-Bit Level Setting DACs
Lowest to $189.6993
Texas Instruments
LM9830 36-Bit Color Document Scanner | IC COLOR DOC SCANNER 100TQFP
Lowest to $7.4990
Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $7.1373

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess