EN
  • EN
  • DE

PCA9536D118

Part No PCA9536D118
Manufacturer NXP / Nexperia
Catalog Specialized ICs
Description 4-BIT I2C-BUS AND SMBUS I/O PORT
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Specialized ICs
Mfr NXP
Series *
Package Bulk
Product Status Active
Programmable Not Verified
Standard Package 1 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 759056-PCA9536D118
Ultra Librarian 3D Model Ultra Librarian PCA9536D118 CAD Model

Description

Product Overview: PCA9536D118 by NXP Semiconductors

The PCA9536D118 is a robust, high-performance integrated circuit (IC) designed and manufactured by NXP Semiconductors. This IC is part of the PCA9536 series, which are 4-bit General Purpose Input/Output (GPIO) expanders with an I2C-bus/SMBus interface. The PCA9536D118 is particularly well-suited for applications where additional I/Os are needed and space is at a premium.

Key Features

  • I2C Interface: The device features a bidirectional I2C-bus that allows easy serial communication with the host controller at speeds of up to 400 kHz.
  • 4 GPIOs: It comes with four configurable GPIO pins that can be used as either inputs or outputs, providing flexibility for various control and monitoring tasks.
  • Low Standby Current: The PCA9536D118 is designed for low power consumption with a typical standby current of only 2 µA, making it suitable for battery-powered and power-sensitive applications.
  • Wide Operating Voltage: It operates over a wide voltage range from 2.3 V to 5.5 V, accommodating different system power levels.
  • Polarity Inversion: Input polarity inversion is supported, allowing the user to adjust the IC for active-high or active-low input signals.

Applications

The PCA9536D118 is versatile and can be used across a wide range of applications, including:

  • Server motherboards
  • Industrial control systems
  • Embedded systems
  • Power management systems
  • Medical equipment
  • Consumer electronics

Package and Quality

The PCA9536D118 is offered in a small and convenient SO8 package, which is ideal for space-constrained applications. It is also characterized for operation from -40°C to +85°C, ensuring reliable performance in a variety of environments. NXP Semiconductors is committed to high-quality standards, and the PCA9536D118 is no exception, meeting stringent industry requirements for performance and reliability.

For technical documentation, application notes, and support, visit NXP Semiconductors' official website or contact their customer support team.

You May Also Be Interested in

Infineon Technologies
IC FILTER HSMMC ESD PROT 16WLP
Need more? Email Us
Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $0.3445
Microchip Technology
ATECC508A-MAHKN-S
Lowest to $16.8087
Texas Instruments
LM9810/20 10/12-Bit Image Sensor Processor Analog Front End
Need more? Email Us
Microchip Technology
IC CODE HOPPING ENCODER 8SOIC
Lowest to $1.2610
Texas Instruments
PMIC and High-Current LED Driver IC
Lowest to $17.1302
Analog Devices Inc.
IC PPMU 80TQFP
Lowest to $174.4361
Texas Instruments
IC SCANNER COLR 3CH 42BIT 28SOIC
Lowest to $5.7999
Texas Instruments
LM9830 36-Bit Color Document Scanner | IC COLOR DOC SCANNER 100TQFP
Lowest to $7.4990

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess