EN
  • EN
  • DE

AT86RF232-ZX

Part No AT86RF232-ZX
Manufacturer Microchip Technology
Catalog RF Transceiver ICs
Description IC RF TXRX+MCU 802.15.4 32VFQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Estimated Pruduction Lead Time 6 Weeks
Features IC RF TxRx + MCU 802.15.4, General ISM > 1GHz 6LoWPAN, Zigbee® 2.4GHz 32-VFQFN Exposed Pad
Manufacturer Microchip Technology
Package Tray
Operating Temperature Range 0°C ~ 70°C
Mounting Surface Mount
Package 32-VFQFN Exposed Pad
Case / Package 32-QFN (5x5)
Family Name AT86RF232
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 490
Popularity High
Supply and Demand Status Balance
Win Source Part Number 911976-AT86RF232-ZX
Ultra Librarian 3D Model Ultra Librarian AT86RF232-ZX CAD Model

Description

Microchip Technology AT86RF232-ZX

The AT86RF232-ZX from Microchip Technology is a sophisticated and versatile low-power 2.4 GHz radio transceiver designed for the global IEEE 802.15.4 standard. It is an ideal solution for a wide range of wireless applications, including ZigBee, Smart Energy, Home Automation, and industrial control systems. With its exceptional performance and reliability, the AT86RF232-ZX is engineered to meet the demands of low-power wireless sensor networks and other wireless communication systems.

Key Features:

  • Frequency Band: Operates in the 2.4 GHz ISM band, offering worldwide availability and compatibility.
  • Modulation Techniques: Supports BPSK and O-QPSK modulation, ensuring robust signal integrity and efficient data transmission.
  • High Sensitivity: Offers excellent receiver sensitivity, which enhances range and improves link performance in various environments.
  • Low Power Consumption: Designed with power efficiency in mind, it is suitable for battery-powered applications where energy conservation is critical.
  • Integrated Security: Features hardware support for AES-128 encryption and decryption, providing secure data communication and protecting against unauthorized access.
  • Antenna Diversity: Supports antenna diversity, which can significantly improve signal quality and reduce the likelihood of communication dropouts.

Applications:

The AT86RF232-ZX is highly adaptable and can be used in a variety of applications. It is particularly well-suited for:

  • Home Automation Systems
  • Smart Lighting Controls
  • Wireless Sensor Networks
  • Industrial Monitoring and Control
  • Remote Control Applications
  • Energy Management and Smart Grid Systems

Technical Specifications:

The transceiver is available in a compact QFN package and is characterized by its high integration, requiring minimal external components. It can be interfaced with a variety of microcontrollers via an SPI interface, making it a flexible and convenient choice for developers. The AT86RF232-ZX also features a programmable output power of up to +3 dBm, allowing for a customizable range and power consumption profile.

You May Also Be Interested in

Silicon Labs
IC RF TXRX+MCU 32QFN
Need more? Email Us
Texas Instruments
DUAL BAND AND HIGH POWER PA WIRE
Need more? Email Us
Microchip Technology
IC RF TXRX 802.15.4 48QFN
Need more? Email Us
Microchip Technology
IC RF TXRX+MCU WIFI 40QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Lowest to $5.2389
Texas Instruments
IC RF TXRX+MCU 802.15.4 48VQFN
Need more? Email Us
NXP / Nexperia
IC RF TXRX+MCU 802.15.4 40HVQFN
Lowest to $14.5523
NXP / Nexperia
IC RF TXRX+MCU 802.15.4 40HVQFN
Need more? Email Us
Microchip Technology
IC RF TXRX+MCU WIFI 40QFN
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $3.0164 $60.3280
47+ $2.4751 $116.3297
73+ $2.3977 $175.0321
100+ $2.3204 $232.0400
129+ $2.2430 $289.3470
173+ $2.0110 $347.9030
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,720 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess