EN
  • EN
  • DE

AT86RF212B-ZUR

Part No AT86RF212B-ZUR
Manufacturer Microchip Technology
Catalog RF Transceiver ICs
Description IC RF TXRX+MCU 802.15.4 32-VFQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Type TxRx + MCU
RF Family/Standard 802.15.4, General ISM
Protocol 6LoWPAN, Zigbee
Modulation BPSK, O-QPSK
Frequency 769MHz to 935MHz
Data Rate (Max) 1Mbps
Power - Output 10dBm
Sensitivity -110dBm
Memory Size 128B SRAM
Serial Interfaces SPI
Supply Voltage - Operating 1.8 V to 3.6 V
Current - Receiving 8.7mA to 9.2mA
Current - Transmitting 9.5mA to 26.5mA
Temperature Range - Operating -40°C to 85°C
Dimension 32-VFQFN Exposed Pad
Win Source Part Number 1019693-AT86RF212B-ZUR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AT86RF212B-ZUR CAD Model

Description

Microchip Technology's AT86RF212B-ZUR: A Versatile Low-Power RF Transceiver

The AT86RF212B-ZUR is a feature-rich, low-power RF transceiver designed by Microchip Technology, tailored for the unlicensed Industrial, Scientific, and Medical (ISM) bands. This high-performance device is an ideal solution for a wide range of applications such as wireless sensor networks, industrial control, automatic meter reading, and home automation systems.

Operating in the sub-1GHz frequency bands, the AT86RF212B-ZUR supports multiple modulation schemes and coding rates, which allows it to adapt to different regional standards and to offer a flexible communication solution. It is compliant with the physical layer requirements of the IEEE 802.15.4 standard, ensuring compatibility with a broad range of network protocols.

One of the key attributes of this transceiver is its exceptional sensitivity and selectivity, which results in an extended range and robust data communication in noisy environments. The AT86RF212B-ZUR is equipped with an integrated link quality indication and energy detection systems, which are essential for the optimization of network performance.

The device also boasts a very low current consumption in both active and sleep modes, making it an excellent choice for battery-powered applications where power efficiency is crucial. Its digital interface is SPI-compatible, facilitating straightforward integration with most microcontrollers, and the programmable output power up to +10 dBm allows for fine-tuning of the device's power output to meet specific application requirements.

Furthermore, the AT86RF212B-ZUR comes in a compact 32-VFQFN package, which is highly beneficial for space-constrained designs. Its advanced features such as automatic frame retransmission and buffering, coupled with hardware support for AES-128 encryption, ensure secure and reliable wireless communication.

Overall, the AT86RF212B-ZUR from Microchip Technology is a versatile and efficient solution for developers looking to implement wireless connectivity in their projects. Its low power consumption, robust performance, and compliance with global standards make it a top choice for next-generation wireless applications.

You May Also Be Interested in

Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Lowest to $5.2389
Silicon Labs
IC RF TXRX+MCU 32QFN
Lowest to $18.9180
Microchip Technology
IC RF TXRX+MCU WIFI 40QFN
Need more? Email Us
NXP / Nexperia
IC RF TXRX+MCU 802.15.4 40HVQFN
Lowest to $14.5523
Silicon Labs
IC RF TXRX+MCU 48QFN
Lowest to $26.6172
Silicon Labs
IC RF TXRX+MCU 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 48QFN
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.7165 $51.8815
23+ $4.4180 $101.6140
36+ $4.2687 $153.6732
51+ $3.9702 $202.4802
66+ $3.8209 $252.1794
82+ $3.6717 $301.0794
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,040 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess