EN
  • EN
  • DE

AT83C21GC144-ICSIL

Part No AT83C21GC144-ICSIL
Manufacturer Microchip Technology
Catalog Interface - Specialized
Description IC INTERFACE SPECIALIZED 24SSOP / Interface 24-SSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Specialized
Mfr Microchip Technology
Package Tube
Product Status Obsolete
Interface Serial
Voltage - Supply 2.85V ~ 5.4V
Package / Case 24-SSOP (0.209", 5.30mm Width)
Supplier Device Package 24-SSOP
Mounting SMD (SMT)
Base Product Number AT83C21
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Names AT83C21GC141ICSIL,AT83C21GC141ICSIL-ND,AT83C21GC141-ICSIL,AT83C21GC144ICSIL
Standard Package 59
Win Source Part Number 1166181-AT83C21GC144-ICSIL
Ultra Librarian 3D Model Ultra Librarian AT83C21GC144-ICSIL CAD Model

Description

The AT83C21GC144-ICSIL is a state-of-the-art integrated circuit from Microchip Technology, a leading provider in the semiconductor industry. This product is designed to cater to a broad range of applications, including but not limited to, automotive systems, industrial automation, and smart consumer electronics. With its robust design and versatile features, the AT83C21GC144-ICSIL is an ideal choice for developers looking to integrate a reliable and efficient solution into their projects.

Key Features

  • High Performance: The device operates at an optimal balance between power consumption and processing capability, ensuring efficient performance for demanding applications.
  • Advanced Security: Equipped with security features that provide protection against unauthorized access and ensure data integrity, making it suitable for applications where security is a priority.
  • Flexible Connectivity: Offers a variety of communication interfaces, allowing for seamless integration into existing systems and easy expansion for future upgrades.
  • Durable Construction: Manufactured with high-quality materials, the AT83C21GC144-ICSIL is built to withstand harsh environments and provide long-term reliability.
  • Compact Form Factor: Its small footprint allows for integration into space-constrained applications, without compromising on functionality.

Applications

The versatility of the AT83C21GC144-ICSIL makes it suitable for a wide array of applications. In the automotive sector, it can be used for engine control units, infotainment systems, and advanced driver-assistance systems (ADAS). For industrial use, it is ideal for process control, automation, and robotic systems. In consumer electronics, it can be found in smart home devices, wearable technology, and IoT devices.

Technical Specifications

  • Package Type: IC
  • Supply Voltage: Specified by manufacturer
  • Operating Temperature: Specified by manufacturer
  • Quality and Reliability: Manufactured in compliance with industry standards

The AT83C21GC144-ICSIL is a testament to Microchip Technology's commitment to providing innovative, high-quality products to its customers. Whether you're an engineer, a designer, or a tech enthusiast, this product is engineered to meet your needs and exceed expectations.

You May Also Be Interested in

STMicroelectronics
IC INTERFACE SPECIALIZED 64LQFP / Automotive Interface 64-LQFP (10x10)
Lowest to $9.2148
Microchip Technology
IC INTERFACE SPECIALIZED PFX-L / Fanout PCIe Switch Interface
Lowest to $652.8268
Rohm Semiconductor
IC INTERFACE SPEC VQFN48MCV070
Lowest to $14.5523
NXP / Nexperia
IC INTERFACE SPECIALIZED 32SOIC
Lowest to $16.3213
Infineon Technologies
TRANSMISSION_ICS PG-TQFP-48 / Automotive Interface PG-TQFP-48-9
Lowest to $1.7640
Microchip Technology
IC INTERFACE SPECIALIZED 68TQFN / Switch Interfacing Interface 68-TQFN-EP (8x8)
Lowest to $25.2044
Maxim Integrated
IC INTERFACE SPECIALIZED 28SOIC / Smart Card Interface 28-SOIC
Need more? Email Us
Maxim Integrated
IC INTERFACE SPECIALIZED 28TSSOP / Smart Card Interface 28-TSSOP
Lowest to $48.9628
Renesas Electronics America
IC INTFACE SPECIALIZED 1156FCBGA / Switch Interfacing Interface 1156-FCBGA (35x35)
Lowest to $375.3750

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess