EN
  • EN
  • DE

AT52SC1283

Part No AT52SC1283
Manufacturer Microchip Technology
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1046595-AT52SC1283
Categories OEM Parts(A-B)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AT52SC1283 CAD Model

Description

The AT52SC1283 from Microchip Technology is a sophisticated, secure microcontroller designed to offer advanced security features for embedded systems. This product is part of Microchip's renowned AT52 Secure Family, which is well-suited for applications requiring robust security measures such as smart cards, secure access control, and IoT security.

Key Features

  • Memory: The device boasts 128 KB of high-performance, non-volatile EEPROM memory, providing ample storage for secure applications and sensitive data.
  • Security: With an emphasis on security, the AT52SC1283 integrates multiple hardware-based security features, including a true random number generator (TRNG), a high-quality cryptographic engine supporting various algorithms, and dedicated hardware for public key cryptography.
  • Communication: It offers versatile communication interfaces, including ISO 7816 for smart card applications, SPI, and I2C, making it a highly adaptable solution for various secure communication requirements.
  • Power Efficiency: The microcontroller is designed for low-power operation, making it ideal for battery-powered and energy-sensitive applications.
  • Package: The AT52SC1283 is available in several package options, catering to different needs and design constraints.

Applications

The AT52SC1283 is designed to meet the needs of a range of applications where security is paramount. It is particularly well-suited for:

  • Smart card systems for banking, identification, and access control
  • Secure boot and secure firmware updates in IoT devices
  • Authentication and anti-counterfeiting solutions

Why Choose the AT52SC1283?

For developers and manufacturers requiring a secure element with advanced capabilities, the AT52SC1283 offers a competitive edge. It provides a combination of memory capacity, security features, and interface options that are difficult to match. Whether you are working on smart cards, secure access systems, or IoT devices, the AT52SC1283 from Microchip Technology is a reliable and secure choice that can help protect your systems against evolving threats.

You May Also Be Interested in

Sony
Need more? Email Us
NXP / Nexperia
Need more? Email Us
ABB Embedded Power
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
Intel
Need more? Email Us
Generic
Need more? Email Us
Kemet
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Right-Angle Header, Friction Lock, 10 Circuits, Friction Lock, Single Row, UL 94V-0, Tin(Sn)...
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess