EN
  • EN
  • DE

AT49SV802A-90CU

Part No AT49SV802A-90CU
Manufacturer Microchip Technology
Catalog Flash
Description IC FLASH 8MBIT 90NS 48CBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Status Obsolete(EOL)
Memory Format FLASH
Technology FLASH
Memory Size 8Mb (1M x 8, 512K x 16)
Access Time 90ns
Supply Voltage - Operating 1.65 V to 1.95 V
Temperature Range - Operating -40°C to 85°C (TC)
Mounting SMD (SMT)
Case / Package 48-CBGA (6x8)
Win Source Part Number 1019674-AT49SV802A-90CU
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AT49SV802A-90CU CAD Model

Description

Microchip Technology AT49SV802A-90CU Product Description

The AT49SV802A-90CU is a high-performance, non-volatile memory chip designed and manufactured by the renowned Microchip Technology. This flash memory device is engineered to meet the rigorous demands of modern electronic applications, providing a reliable storage solution for both code and data.

Key Features

  • Memory Size: The device boasts an 8-megabit capacity, which is sufficient for storing boot code, firmware, and essential application data. It ensures a balance between storage space and compactness, making it suitable for space-constrained designs.
  • Access Time: With an access time of 90 nanoseconds, the AT49SV802A-90CU provides swift read operations, thereby enhancing the overall performance of the systems it is integrated into.
  • Interface: It features a straightforward parallel interface, which simplifies the integration process and allows for easy interfacing with a wide range of microcontrollers and processors.
  • Operating Voltage: The memory chip operates within a voltage range that is compatible with many standard digital systems, contributing to its versatility in various applications.
  • Temperature Range: This device is designed to operate reliably across a broad temperature range, making it suitable for deployment in environments that experience temperature fluctuations.
  • Packaging: The AT49SV802A-90CU comes in a 48-pin TSOP (Thin Small Outline Package), which is known for its space-saving attributes and suitability for surface mount technology (SMT).

Applications

The AT49SV802A-90CU is ideal for a diverse array of applications, including but not limited to embedded systems, automotive electronics, telecommunications, and consumer electronics. Its robustness and reliability make it a preferred choice for applications where data integrity and system stability are of paramount importance.

Conclusion

In summary, the AT49SV802A-90CU from Microchip Technology is a versatile and reliable flash memory component that offers a blend of capacity, speed, and durability. Its ease of integration, coupled with its operational stability, makes it an excellent choice for developers and engineers looking to incorporate high-quality memory solutions into their designs.

You May Also Be Interested in

Micron Technology Inc.
NOR Flash Parallel 1.8V 64Mbit 4M x 16bit 60ns 56-Pin VFBGA Tray
Need more? Email Us
Micron Technology Inc.
NOR Flash Serial-SPI 2.5V/3V/3.3V 4M-bit 512K x 8 8ns Automotive 8-Pin UFDFPN EP T/R
Lowest to $2.8677
Micron Technology Inc.
IC FLASH 128MBIT SPI 16SOP2 / FLASH - NOR Memory IC 128Mb (32M x 4) SPI 108 MHz 16-SOP2
Lowest to $7.0747
Micron Technology Inc.
IC FLASH 64MBIT SPI 108MHZ 8SO / FLASH - NOR Memory IC 64Mb (16M x 4) SPI 108 MHz 8-SO
Need more? Email Us
Micron Technology Inc.
NOR Flash Serial-SPI 3V 32Mbit 32M/16M/8M x 1bit/2bit/4bit 7ns 8-Pin SOP-II T/R
Lowest to $3.8626
Cypress Semiconductor Corp
IC FLASH 1GBIT PARALLEL 64FBGA / FLASH - NOR Memory IC 1Gb (64M x 16) Parallel 110 ns 64-FBGA (9x9)
Need more? Email Us
GigaDevice Semiconductor
IC FLASH 8MBIT SPI/QUAD I/O 8SOP / FLASH - NOR Memory IC 8Mb (1M x 8) SPI - Quad I/O 104 MHz 8-SOP
Lowest to $0.9563
Micron Technology Inc.
Combo Mem 8Mx16 Flash + 4Mx16 SRAM 1.8V 105-Pin SCSP Tray
Need more? Email Us
Micron Technology Inc.
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess