EN
  • EN
  • DE

AT49SV322A-80CU

Part No AT49SV322A-80CU
Manufacturer Microchip Technology
Catalog Flash
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Access Time 80 ns
Density 32 Mb
Frequency 80 GHz
Interface Parallel
Lead Free Yes
Maximum Operating Temperature 85 °C
Max Supply Voltage 1.95 V
Memory Size 30.5 MB
Memory Type NOR
Min Operating Temperature -40 °C
Min Supply Voltage 1.65 V
Mount Surface Mount
Nominal Supply Current 25 mA
Number of Pins 48
Operating Supply Voltage 1.8 V
RoHS Compliant
Sync/Async Asynchronous
Win Source Part Number 1046585-AT49SV322A-80CU
Categories Flash
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AT49SV322A-80CU CAD Model

Description

Product Overview: AT49SV322A-80CU from Microchip Technology

The AT49SV322A-80CU is a high-performance, 32-megabit Flash memory device from Microchip Technology, a leading provider of microcontroller and analog semiconductors. This memory component is designed to offer a combination of fast read speeds and high-density storage, making it suitable for a wide range of applications in the automotive, industrial, and consumer electronics sectors.

Constructed with a 80 nanosecond access time, the AT49SV322A-80CU ensures rapid retrieval of data, contributing to the efficiency and performance of the systems it is integrated into. This product operates within a standard voltage range, typically 2.7V to 3.6V, which allows for compatibility with a variety of circuits without the need for additional voltage conversion components.

Featuring a boot block architecture, the AT49SV322A-80CU is divided into multiple blocks, including a protected boot block designed for safe storage of boot code. This design is particularly beneficial in applications where reliable booting is critical, as it ensures that the boot code is less susceptible to accidental overwriting or corruption.

Moreover, the AT49SV322A-80CU offers flexible programming options, including support for both parallel and serial programming modes. This flexibility ensures that the device can be easily integrated and programmed within different system architectures, making it a versatile choice for designers and engineers.

The device comes in a 48-pin TSOP (Thin Small-Outline Package) which is widely used in the industry, ensuring ease of PCB design and assembly. The TSOP package also provides a compact footprint for space-constrained applications.

With its robust design and reliable performance, the AT49SV322A-80CU from Microchip Technology is an excellent memory solution for applications requiring high-density, non-volatile storage with fast access times. Its features and benefits make it a go-to choice for engineers looking to enhance the performance and storage capabilities of their electronic products.

Key Features:

  • 32-megabit Flash memory
  • 80 nanosecond access time
  • Voltage range: 2.7V to 3.6V
  • Boot block architecture for secure boot code storage
  • Support for parallel and serial programming modes
  • 48-pin TSOP package for compact design

You May Also Be Interested in

Micron Technology Inc.
IC FLASH 64MBIT SPI 108MHZ 8SO / FLASH - NOR Memory IC 64Mb (16M x 4) SPI 108 MHz 8-SO
Need more? Email Us
STMicroelectronics
M28W640ECT70ZB6T St
Lowest to $8.1612
GigaDevice Semiconductor
IC FLSH 256MBIT SPI/QUAD 24TFBGA / FLASH - NOR Memory IC 256Mb (32M x 8) SPI - Quad I/O 104 MHz 24-TFBGA (6x8)
Need more? Email Us
GigaDevice Semiconductor
IC FLSH 128MBIT SPI/QUAD 21WLCSP / FLASH - NOR Memory IC 128Mb (16M x 8) SPI - Quad I/O 120 MHz 21-WLCSP
Lowest to $2.3283
Micron Technology Inc.
NOR Flash Parallel/Serial 1.8V 512Mbit 32M x 16bit 100ns 64-Pin BGA T/R
Lowest to $10.1820
Micron Technology Inc.
NOR Flash Parallel 1.8V 64Mbit 4M x 16bit 60ns 56-Pin VFBGA Tray
Need more? Email Us
Micron Technology Inc.
NOR Flash Serial-SPI 3V 32Mbit 32M/16M/8M x 1bit/2bit/4bit 7ns 8-Pin SOP-II T/R
Lowest to $3.8626
Micron Technology Inc.
64MX16/32MX16 Mcp Plastic Pbf Vfbga 1.8V Combo
Need more? Email Us
Micron Technology Inc.
IC FLASH 128MBIT SPI 16SOP2 / FLASH - NOR Memory IC 128Mb (32M x 4) SPI 108 MHz 16-SOP2
Lowest to $7.0747

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess