EN
  • EN
  • DE

AT49F040A-55JU

Part No AT49F040A-55JU
Manufacturer Microchip Technology
Catalog Flash
Description IC FLASH 4MBIT 55NS 32PLCC / NOR Flash Parallel 5V 4M-bit 512K x 8 55ns 32-Pin PLCC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Packaging Tube
Part Status Obsolete(EOL)
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH
Memory Size 4Mb (512K x 8)
Write Cycle Time - Word, Page 40μs
Access Time 55ns
Memory Interface Parallel
Operating Supply Voltage 4.5 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C (TC)
Mounting SMD
Package 32-LCC (J-Lead)
Manufacturer Package 32-PLCC
Win Source Part Number 769065-AT49F040A-55JU
Popularity Medium
Supply and Demand Status Limited
Family Name AT49F040A
Introduction Date May 02, 1997
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian AT49F040A-55JU CAD Model

Description

Microchip Technology AT49F040A-55JU Product Overview

The AT49F040A-55JU is a high-performance 4-megabit Flash memory component designed and manufactured by Microchip Technology, a leader in microcontroller, mixed-signal, analog, and Flash-IP solutions. This device offers a substantial amount of non-volatile storage and is ideal for applications that require data or program code storage, such as in embedded systems, automotive electronics, and telecommunications.

The AT49F040A operates at a standard 5V power supply, which is common in traditional microcontroller-based systems, making it an easy fit for legacy designs as well as new projects. With an access time of 55 nanoseconds, it provides swift read operations, ensuring efficient performance for time-sensitive tasks. This speed is particularly beneficial for systems that need to quickly access boot code or configuration data upon startup.

This device comes in a 32-lead PLCC (Plastic Leaded Chip Carrier) package, denoted by the suffix 'JU' in its part number. The PLCC package is known for its compact footprint and durability, making it suitable for space-constrained applications while also providing reliable connectivity through its leads.

The AT49F040A-55JU features a sector erase architecture, which allows for flexible data management. Each sector can be individually erased and reprogrammed, enabling updates without affecting the integrity of other data stored on the chip. This is particularly useful for firmware updates or data logging applications where only specific sections of the memory need to be modified.

In addition to its robust erase and programming capabilities, the device also includes security features for data protection. It offers a hardware data protection scheme to prevent inadvertent writes, ensuring the safety of critical data stored in the memory.

Overall, the AT49F040A-55JU by Microchip Technology is a reliable and versatile Flash memory solution that provides high-speed, high-density storage for a wide range of applications. Its combination of performance, packaging, and data security features make it a valuable component for designers looking to incorporate solid-state memory into their products.

You May Also Be Interested in

GigaDevice Semiconductor
256MBIT NOR FLASH /3.3V /WSON8 8 / FLASH - NOR Memory IC 256Mb (32M x 8) SPI - Quad I/O 133 MHz 7 ns 8-WSON (6x8)
Lowest to $3.0104
Micron Technology Inc.
Combo Mem 8Mx16 Flash + 4Mx16 SRAM 1.8V 105-Pin SCSP Tray
Need more? Email Us
Micron Technology Inc.
SLC NAND Flash Parallel 1.8V 2Gbit 256M x 8bit 30ns 63-Pin VFBGA Tray
Lowest to $8.4049
Cypress Semiconductor Corp
IC FLASH 128MBIT PARALLEL 64FBGA / FLASH - NOR Memory IC 128Mb (8M x 16) Parallel 100 ns 64-FBGA (13x11)
Need more? Email Us
STMicroelectronics
M28W640ECT70ZB6T St
Lowest to $8.1612
GigaDevice Semiconductor
IC FLSH 128MBIT SPI/QUAD 21WLCSP / FLASH - NOR Memory IC 128Mb (16M x 8) SPI - Quad I/O 120 MHz 21-WLCSP
Lowest to $2.3283
Micron Technology Inc.
NOR Flash Serial-SPI 3.3V 8Mbit 1M x 8bit 12ns 8-Pin SOIC N Tube
Lowest to $2.4597
Cypress Semiconductor Corp
IC FLASH 128MBIT SPI/QUAD 16SOIC / FLASH - NOR Memory IC 128Mb (16M x 8) SPI - Quad I/O 104 MHz 16-SOIC
Lowest to $3.4419
Micron Technology Inc.
NAND Flash 3.3V 2Gbit 48-Pin TSOP Tray
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess