Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Packaging Tube
Part Status Obsolete(EOL)
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH
Memory Size 2Mb (256K x 8)
Write Cycle Time - Word, Page 50μs
Access Time 55ns
Memory Interface Parallel
Operating Supply Voltage 4.5 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C (TC)
Mounting Style Through Hole
Package 32-DIP (0.600", 15.24mm)
Manufacturer Package 32-DIP
Win Source Part Number 769062-AT49F002A-55PI
Popularity Medium
Supply and Demand Status Balance
Family Name AT49F002A
Introduction Date May 02, 1997
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian AT49F002A-55PI CAD Model

Description

Microchip Technology AT49F002A-55PI Flash Memory

The AT49F002A-55PI is a high-performance 2-megabit Flash memory component produced by Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This device is specifically designed to meet the high-density storage requirements of modern electronic systems, providing a reliable and efficient non-volatile memory solution. With its 256K x 8 (2Mbit) configuration, the AT49F002A-55PI offers ample storage for boot code, firmware updates, and data logging applications.

Constructed with a parallel interface for easy integration into a wide range of applications, the AT49F002A-55PI operates at an industry-standard 5V power supply, making it compatible with legacy systems as well as newer designs. The device boasts a fast access time of 55 nanoseconds, which ensures quick read operations, enhancing the overall performance of the systems it is used in.

The AT49F002A-55PI comes in a 32-lead Plastic DIP (PDIP) package, offering robust physical protection and reliable connectivity for through-hole mounting. This makes it suitable for applications where durability and ease of replacement are key considerations. Furthermore, the device supports a wide operating temperature range, which allows it to function reliably in various environmental conditions.

One of the key features of the AT49F002A-55PI is its support for industry-standard programming algorithms, which provides flexibility and convenience for developers during the device programming phase. The Flash memory also includes features such as sector erase and program operations, enabling selective data management without the need to erase the entire memory content.

For design engineers and system integrators, the AT49F002A-55PI represents a dependable and cost-effective solution for extending the data storage capabilities of their products. Whether used in telecommunications, automotive, industrial control systems, or consumer electronics, the AT49F002A-55PI from Microchip Technology offers the reliability and performance necessary to meet the rigorous demands of modern electronic devices.

You May Also Be Interested in

Samsung
128GB microSDXC(TF) EVO Plus
Need more? Email Us
ECAD model for MB-MC128SA/APC
Samsung
512GB microSDXC(TF) EVO Plus
Need more? Email Us
ECAD model for MB-MC512SA/EU
Micron Technology Inc.
IC FLASH 256MBIT PARALLEL 88SCSP / FLASH - NOR Memory IC 256Mb (16M x 16) Parallel 52 MHz 100 ns 88-SCSP (8x11)
Need more? Email Us
ECAD model for PF48F4000P0ZTQEJ
Cypress Semiconductor Corp
NOR Flash Serial-SPI 3V/3.3V 32Mbit 4M x 8bit 8.5ns 8-Pin SOIC N Tube
Lowest to $5.9091
ECAD model for S25FL132K0XMFI041
Winbond Electronics
1Mb Serial NOR Flash 104MHz USON8
Lowest to $1.9559
ECAD model for W25Q10EWUXIE
Micron Technology Inc.
MICM36L0T8060B3ZAQF 256M+64M Wireless Fl
Need more? Email Us
ECAD model for M36L0T8060B3ZAQF
Toshiba Semiconductor and Storage
4GB Slc Nand TSOP 32NM (EEPROM)
Lowest to $4.3879
ECAD model for TC58BVG2S0FTA00
Micron Technology Inc.
Lowest to $14.6242
ECAD model for M36L0R7040U3ZA5U
Micron Technology Inc.
IC FLASH NAND 2G 2GX1 DIE / FLASH - NAND Memory IC 2Gb (2G x 1) SPI Die
Need more? Email Us
ECAD model for MT29F2G01ABAGDM79A3WC1L

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.5390
ECAD model for ICM-42688-P
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.7894
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention