EN
  • EN
  • DE

AT49F001A-45TI

Part No AT49F001A-45TI
Manufacturer Microchip Technology
Catalog Flash
Description IC FLASH 1MBIT 45NS 32TSOP / NOR Flash Parallel 5V 1M-bit 128K x 8 45ns 32-Pin TSOP-I
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Packaging Tray
Part Status Obsolete(EOL)
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH
Memory Size 1Mb (128K x 8)
Write Cycle Time - Word, Page 50μs
Access Time 45ns
Memory Interface Parallel
Operating Supply Voltage 4.5 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C (TC)
Mounting SMD
Package 32-TFSOP (0.724", 18.40mm Width)
Manufacturer Package 32-TSOP
Win Source Part Number 769053-AT49F001A-45TI
Popularity Medium
Supply and Demand Status Limited
Family Name AT49F001A
Introduction Date May 02, 1997
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian AT49F001A-45TI CAD Model

Description

The AT49F001A-45TI is a high-performance 1-megabit Flash memory component designed and manufactured by Microchip Technology, a leading provider of microcontroller, mixed-signal, analog, and Flash-IP solutions. This device is specifically tailored for applications that require fast and reliable non-volatile memory storage.

With a storage capacity of 1 Mbit (128K x 8), the AT49F001A-45TI offers ample space for firmware storage, boot code, and other critical data. It operates at a standard 5V power supply, which is typical for many legacy systems and industrial applications. The 45 ns access time ensures swift read operations, making it an ideal choice for performance-sensitive applications.

The AT49F001A-45TI comes in a 32-lead TSOP (Thin Small Outline Package) which is suitable for surface mounting and space-constrained PCB designs. Its temperature range of -40°C to +85°C allows for operation in harsh environments, ensuring reliability and stability across various application scenarios.

Key Features:

  • Capacity: 1 Mbit (128K x 8)
  • Access Time: 45 ns
  • Voltage Range: 5V ± 10% supply voltage
  • Package: 32-lead TSOP
  • Temperature Range: Industrial (-40°C to +85°C)
  • Endurance: 10,000 write/erase cycles
  • Data Retention: 20 years

The device supports sector erase and program operations, providing flexibility in managing the stored data. It is designed to be programmed in-system with the standard system 5V VCC supply, and a 12V VPP is not required for write or erase operations, simplifying the circuitry.

The AT49F001A-45TI is an excellent choice for embedded systems, telecommunications, automotive industries, and any application that demands a robust and reliable Flash memory solution. Its combination of speed, capacity, and durability, packaged in a compact form factor, makes it a versatile component for modern electronic designs.

You May Also Be Interested in

ISSI, Integrated Silicon Solution Inc
Lowest to $0.7184
Microchip Technology
IC FLASH 4MBIT PARALLEL 32PLCC / FLASH Memory IC 4Mb (512K x 8) Parallel 70 ns 32-PLCC (11.43x13.97)
Lowest to $4.3356
Cypress Semiconductor Corp
IC FLASH 1GBIT PARALLEL 64FBGA / FLASH - NOR Memory IC 1Gb (64M x 16) Parallel 110 ns 64-FBGA (9x9)
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH 256MBIT SPI/QUAD 24BGA / FLASH - NOR Memory IC 256Mb (32M x 8) SPI - Quad I/O 133 MHz 24-BGA (8x6)
Lowest to $10.4290
Micron Technology Inc.
NOR Flash Parallel/Serial 1.8V 512Mbit 32M x 16bit 100ns 64-Pin BGA T/R
Lowest to $10.1820
Samsung
French Electronic Distributor since 1988
Lowest to $4.0624
Micron Technology Inc.
NOR Flash Serial-SPI 2.5V/3V/3.3V 4M-bit 512K x 8 8ns Automotive 8-Pin UFDFPN EP T/R
Lowest to $2.8677
STMicroelectronics
M28W640ECT70ZB6T St
Lowest to $8.1612
Micron Technology Inc.
NOR Flash Serial 1.8V 16Mbit 16M/8M/4M x 1bit/2bit/4Bit 8-Pin SOP T/R
Lowest to $2.0374

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess