EN
  • EN
  • DE

AT49BV040A-70JU

Part No AT49BV040A-70JU
Manufacturer Microchip Technology
Catalog Flash
Description IC FLASH 4MBIT 70NS 32PLCC / NOR Flash Parallel 3.3V 4M-bit 512K x 8 70ns 32-Pin PLCC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Packaging Tube
Part Status Obsolete(EOL)
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH
Memory Size 4Mb (512K x 8)
Write Cycle Time - Word, Page 50μs
Access Time 70ns
Memory Interface Parallel
Operating Supply Voltage 2.7 V ~ 3.6 V
Operating Temperature Range -40°C ~ 85°C (TC)
Mounting SMD
Package 32-LCC (J-Lead)
Manufacturer Package 32-PLCC
Win Source Part Number 769035-AT49BV040A-70JU
Popularity Medium
Supply and Demand Status Balance
Family Name AT49BV040
Introduction Date May 02, 1997
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian AT49BV040A-70JU CAD Model

Description

The AT49BV040A-70JU is a high-performance 4-megabit Flash memory component produced by Microchip Technology, a leading provider of microcontroller, mixed-signal, analog, and Flash-IP solutions. This device is particularly designed for those applications that require fast read and write operations and high-density non-volatile memory storage.

Key Features

  • Memory Capacity: The device boasts a 4-megabit memory capacity, organized as 512K x 8 bits, providing ample space for code storage or data logging in embedded systems.
  • Access Time: With an access time of 70ns, the AT49BV040A-70JU offers quick data retrieval, enhancing the performance of the overall system.
  • Interface: It features a simple yet efficient parallel interface for communication, ensuring compatibility with a wide range of microcontrollers and processors.
  • Voltage Range: The device operates within a voltage range of 2.7V to 3.6V, making it suitable for low-power applications and portable devices.
  • Temperature Range: It is designed to perform reliably in extreme conditions, with an operational temperature range of -40°C to +85°C.
  • Packaging: The AT49BV040A-70JU comes in a 32-lead PLCC (Plastic Leaded Chip Carrier) package, which is advantageous for space-constrained applications.
  • Endurance: High endurance levels are guaranteed, with the device capable of withstanding a minimum of 10,000 write/erase cycles, ensuring data integrity and stability over the product's lifespan.
  • Data Retention: Data retention is rated at a minimum of 20 years, providing long-term reliability for applications where data must be preserved over extended periods.

Applications

The AT49BV040A-70JU is ideal for a variety of applications, including:

  • Embedded systems requiring a solid-state storage solution
  • Boot memory for computers and telecommunications equipment
  • Firmware storage for consumer electronics
  • Industrial control systems requiring robust, reliable non-volatile memory
  • Automotive electronics that demand high endurance and data retention

Overall, the AT49BV040A-70JU from Microchip Technology is a versatile, reliable Flash memory solution that meets the needs of a wide range of high-demand applications.

You May Also Be Interested in

GigaDevice Semiconductor
IC FLSH 256MBIT SPI/QUAD 24TFBGA / FLASH - NOR Memory IC 256Mb (32M x 8) SPI - Quad I/O 104 MHz 24-TFBGA (6x8)
Need more? Email Us
Micron Technology Inc.
NOR Flash Serial-SPI 3.3V 8Mbit 1M x 8bit 12ns 8-Pin SOIC N Tube
Lowest to $2.4597
GigaDevice Semiconductor
IC FLASH 8MBIT SPI/QUAD I/O 8SOP / FLASH - NOR Memory IC 8Mb (1M x 8) SPI - Quad I/O 104 MHz 8-SOP
Lowest to $0.9563
Micron Technology Inc.
IC FLASH 128MBIT SPI 16SOP2 / FLASH - NOR Memory IC 128Mb (32M x 4) SPI 108 MHz 16-SOP2
Lowest to $7.0747
Micron Technology Inc.
NOR Flash Serial-SPI 2.5V/3V/3.3V 4M-bit 512K x 8 8ns Automotive 8-Pin UFDFPN EP T/R
Lowest to $2.8677
Micron Technology Inc.
NOR Flash Serial-SPI 1.8V 64Mbit 64M/32M/16M 1bit/2bit/4bit 7ns 8-Pin SOIC W T/R
Lowest to $1.3063
STMicroelectronics
Need more? Email Us
Cypress Semiconductor Corp
Tape And Reel / IC 1GIG 3.0V Flash Memory, Industrial Temp Rel Grade #2
Need more? Email Us
Micron Technology Inc.
SLC NAND Flash Parallel 1.8V 2Gbit 256M x 8bit 30ns 63-Pin VFBGA Tray
Lowest to $8.4049

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess