EN
  • EN
  • DE

AT45DB021D-MH-Y

Part No AT45DB021D-MH-Y
Manufacturer Microchip Technology
Catalog Flash
Description IC FLASH 2MBIT 66MHZ 8UDFN / NOR Flash Serial-SPI 3V/3.3V 2M-bit 256K x 8 6ns 8-Pin UDFN EP Tray
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Packaging Tray
Part Status Obsolete(EOL)
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH
Memory Size 2Mb (264 Bytes x 1024 pages)
Clock Frequency 66MHz
Write Cycle Time - Word, Page 4ms
Memory Interface SPI
Operating Supply Voltage 2.7 V ~ 3.6 V
Operating Temperature Range -40°C ~ 85°C (TC)
Mounting SMD
Package 8-UDFN Exposed Pad
Manufacturer Package 8-UDFN (5x6)
Win Source Part Number 769011-AT45DB021D-MH-Y
Popularity Medium
Supply and Demand Status Balance
Family Name AT45DB021D
Introduction Date October 01, 2012
ECCN 3A991
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian AT45DB021D-MH-Y CAD Model

Description

Microchip Technology AT45DB021D-MH-Y SPI Flash Memory

The AT45DB021D-MH-Y is a high-performance 2-Megabit Flash memory device from Microchip Technology, designed to provide a flexible and efficient storage solution for a wide range of applications. This non-volatile memory module utilizes a high-speed Serial Peripheral Interface (SPI) to ensure rapid data transfer rates, making it an ideal choice for devices that require fast and reliable data storage.

The device operates across a wide voltage range of 2.7V to 3.6V, which allows it to be used in various low-power electronic systems. Its compact 8-lead SOIC package makes it suitable for space-constrained applications, ensuring that it can be integrated into the smallest of devices without compromising on performance.

Key Features:

  • Capacity: 2-Megabit of memory space provides ample room for code storage or data logging.
  • Interface: High-speed SPI interface ensures efficient communication with microcontrollers and processors.
  • Voltage Range: Operates between 2.7V and 3.6V, suitable for battery-operated devices.
  • Package: Available in a space-saving 8-lead SOIC package.
  • Endurance: High endurance with a minimum of 10,000 write/erase cycles, ensuring long-term reliability.
  • Data Retention: Offers data retention of at least 20 years, securing your data for the long haul.
  • Temperature Range: Industrial temperature range from -40°C to +85°C, suitable for harsh environments.

The AT45DB021D-MH-Y is equipped with an array of advanced features such as sector protection, hardware-controlled locking, and programmable security regions. These features provide additional layers of security and data integrity, which are essential for sensitive applications. The device also supports rapid programming and erase operations, which can greatly reduce development time and facilitate faster product updates.

Whether you're developing consumer electronics, IoT devices, or industrial control systems, the Microchip Technology AT45DB021D-MH-Y SPI Flash memory offers the reliability and performance that your projects demand.

You May Also Be Interested in

Micron Technology Inc.
Need more? Email Us
Micron Technology Inc.
NOR Flash Parallel/Serial 1.8V 512Mbit 32M x 16bit 100ns 64-Pin BGA T/R
Lowest to $10.1820
Micron Technology Inc.
64MX16/32MX16 Mcp Plastic Pbf Vfbga 1.8V Combo
Need more? Email Us
GigaDevice Semiconductor
256MBIT NOR FLASH /3.3V /WSON8 8 / FLASH - NOR Memory IC 256Mb (32M x 8) SPI - Quad I/O 133 MHz 7 ns 8-WSON (6x8)
Lowest to $3.0104
Cypress Semiconductor Corp
IC FLASH 128MBIT PARALLEL 64FBGA / FLASH - NOR Memory IC 128Mb (8M x 16) Parallel 100 ns 64-FBGA (13x11)
Need more? Email Us
Micron Technology Inc.
NOR Flash Serial-SPI 2.5V/3V/3.3V 4M-bit 512K x 8 8ns Automotive 8-Pin UFDFPN EP T/R
Lowest to $2.8677
GigaDevice Semiconductor
IC FLSH 256MBIT SPI/QUAD 24TFBGA / FLASH - NOR Memory IC 256Mb (32M x 8) SPI - Quad I/O 104 MHz 24-TFBGA (6x8)
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH 64MBIT SPI/QUAD 8SOIC / FLASH - NOR Memory IC 64Mb (8M x 8) SPI - Quad I/O, QPI 108 MHz 8-SOIC
Lowest to $3.0744
Micron Technology Inc.
NOR Flash Parallel 1.8V 64Mbit 4M x 16bit 60ns 56-Pin VFBGA Tray
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess