Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Memory
Mfr Microchip Technology
Package Tube
Product Status Obsolete
Programmable Not Verified
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH
Memory Size 2Mbit
Memory Organization 264 Bytes x 1024 pages
Memory Interface SPI
Clock Frequency 10 MHz
Write Cycle Time - Word, Page 14ms
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TC)
Mounting Type Surface Mount
Package / Case 32-LCC (J-Lead)
Supplier Device Package 32-PLCC (13.97x11.43)
Base Product Number AT45D021
Standard Package 32 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0071
Win Source Part Number 565760-AT45D021-JI
Ultra Librarian 3D Model Ultra Librarian AT45D021-JI CAD Model

Description

The AT45D021-JI from Microchip Technology is a high-performance, 2-megabit DataFlash memory device that offers a robust storage solution for a wide range of applications. Its innovative design allows for efficient data management and high-speed data transfer, making it an ideal choice for embedded systems that require reliable and fast access to non-volatile memory storage.

Key Features:

  • Memory Capacity: The device comes with a 2-megabit (256K x 8) memory size, providing ample space for code storage or data logging.
  • Serial Interface: It features a serial peripheral interface (SPI) that ensures compatibility with most microcontrollers and allows for easy integration into existing designs.
  • Flexible Programming: The AT45D021-JI offers page and block erase capabilities, as well as a flexible page (256 bytes or 264 bytes) size configuration, which simplifies in-system programming and contributes to efficient memory utilization.
  • High-speed Operation: With rapid read and write speeds, this DataFlash device supports swift data access, enhancing overall system performance.
  • Low Power Consumption: The device is designed for low power operation, making it suitable for battery-powered and power-sensitive applications.
  • Temperature Range: It operates within an industrial temperature range of -40°C to +85°C, ensuring reliability and stability across various environmental conditions.
  • Package Type: The AT45D021-JI is available in a PLCC (Plastic Leaded Chip Carrier) package, providing a compact footprint for space-constrained applications.

Applications:

The versatility of the AT45D021-JI DataFlash makes it suitable for a myriad of applications including, but not limited to, digital voice storage, image storage, data collection, and various types of digital data storage in embedded systems.

Conclusion:

With its combination of speed, flexibility, and reliability, the Microchip Technology AT45D021-JI DataFlash is a superior choice for designers looking to enhance their systems with efficient and dependable non-volatile memory. Its robust feature set ensures that it can meet the demands of a diverse array of applications, providing a versatile solution for modern electronic designs.

You May Also Be Interested in

Ramtron
Processor Memory Companions 256K w/Pwr Mon, WDT, Bat Sw, Pwr Fail
Need more? Email Us
ECAD model for FM32256-G
Ramtron
LTB Use FM24CL64-G
Need more? Email Us
ECAD model for FM24CL64-S
Microchip Technology
IC EEPROM 64KBIT I2C 1MHZ 4CSP / EEPROM Memory IC 64Kbit I²C 1 MHz 450 ns 4-CSP
Need more? Email Us
ECAD model for 24CW640T-I/CS0668
Microchip Technology
IC EERAM 4KBIT I2C 1MHZ 8SOIC / EEPROM, SRAM Memory IC 4Kbit I²C 1 MHz 400 ns 8-SOIC
Lowest to $1.3296
ECAD model for 47L04-I/SN
Fairchild/ON Semiconductor
Contact for details
Need more? Email Us
ECAD model for FM93C46AEM8
ISSI, Integrated Silicon Solution Inc
IC FLASH 512MBIT SPI/OCT 24TFBGA / FLASH Memory IC 512Mbit SPI - Octal I/O 133 MHz 24-TFBGA (6x8)
Need more? Email Us
ECAD model for IS25LX512M-JHLE
Hitachi, Ltd
Need more? Email Us
ECAD model for HN27C4001G-10
ON Semiconductor
IC EEPROM 16KBIT I2C 6WLCSP / EEPROM Memory IC 16Kbit I²C 400 kHz 900 ns 6-WLCSP (0.8x1.2)
Need more? Email Us
ECAD model for LE24162LBXA-SH
Micron Technology Inc.
Lowest to $18.8257
ECAD model for MT29F8G08AAAWP:A

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5061
ECAD model for FT230XQ-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.0667
ECAD model for ICM-42688-P
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention