EN
  • EN
  • DE
  • IT

AT42QT1050-MMH

Part No AT42QT1050-MMH
Manufacturer Microchip Technology
Catalog Capacitive Touch Sensors, Proximity Sensor ICs
Description IC TOUCH SENSOR 5KEY 20VQFN  /  Capacitive Touch Buttons 20-VQFN (3x3)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Sensor, Capacitive Touch
Mfr Microchip Technology
Series QTouch™
Package Tray
Type Buttons
Proximity Detection Yes
Number of Inputs Up to 5
Interface I2C
Voltage - Supply 1.8V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 20-VFQFN Exposed Pad
Supplier Device Package 20-VQFN (3x3)
Base Product Number AT42QT1050
Other Names 1611-AT42QT1050-MMH,1611-AT42QT1050-MMH,1611-AT42QT1050-MMHINACTIVE
Standard Package 490
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 1261000-AT42QT1050-MMH
Ultra Librarian 3D Model Ultra Librarian AT42QT1050-MMH CAD Model

Description

Microchip Technology's AT42QT1050-MMH: A Robust Touch Sensor IC

The AT42QT1050-MMH by Microchip Technology is a cutting-edge touch sensor IC that offers a seamless and user-friendly interface for a wide range of applications. This innovative component is part of Microchip's QTouch™ series, renowned for its reliability and performance in touch sensing technology.

The AT42QT1050-MMH is a self-contained digital IC capable of detecting touch inputs on five channels. Each channel can be connected to a touch sensor, which can be a simple pad or key. This chip employs Microchip's proprietary QTouch ADC technology, which enables it to offer robust sensing capabilities, even in challenging environmental conditions.

One of the standout features of the AT42QT1050-MMH is its power optimization. Designed for low-power consumption, it is ideal for battery-powered and portable applications where power efficiency is critical. Additionally, the device supports auto-drift compensation, ensuring stable performance over time and under varying environmental conditions.

The device is also equipped with adjacent key suppression (AKS) technology, which enhances the user experience by preventing false touch detections and ensuring that only the intended key is activated when multiple keys are in close proximity. This makes the AT42QT1050-MMH particularly suitable for applications requiring precise touch input, such as consumer electronics, automotive interfaces, and industrial control panels.

The AT42QT1050-MMH operates over a wide voltage range, and its fast response time ensures quick and responsive touch detection. The device is housed in a compact 32-lead QFN (4x4 mm) package, making it easy to integrate into space-constrained designs.

In summary, the AT42QT1050-MMH from Microchip Technology is a versatile and reliable touch sensor IC that provides designers with a high level of integration, sensitivity, and user satisfaction. Whether you're developing consumer electronics, automotive interfaces, or industrial controls, the AT42QT1050-MMH offers a sophisticated solution for your touch sensing needs.

You May Also Be Interested in

Cypress Semiconductor Corp
IC CAP SENSE 16SOIC
Lowest to $2.0073
Microchip Technology
IC TOUCH SENSOR 6CH 10VDFN
Lowest to $12.8898
Semtech Corporation
IC TOUCH BUTTON CTLR 28MLPQ / Low Power, Capacitive Button Touch and Proximity Controller with LED Drivers and Analog Output
Need more? Email Us
Microchip Technology
IC TOUCH SENSOR/LED DRVR 20QFN
Lowest to $2.5216
Atmel
Lowest to $2.2834
Renesas Electronics America
IC TOUCH SENSOR 75W 16VFQFPN
Need more? Email Us
Rohm Semiconductor
IC CAP SENSOR SWITCH 16CH 32VQFN
Lowest to $4.0600
Microchip Technology
SENSOR IC TOUCH/PROXMTY 1CH8SOIC / CHARGE-TRANSFER TOUCH SENSOR
Lowest to $3.5057
Rohm Semiconductor
IC CAP SENSOR SWITCH 16CH 32VQFN
Lowest to $3.0025

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9500 $58.5000
65+ $1.6000 $104.0000
100+ $1.5500 $155.0000
135+ $1.5000 $202.5000
175+ $1.4500 $253.7500
235+ $1.3000 $305.5000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,900 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess