EN
  • EN
  • DE

AT32UC3L0256-AUT

Part No AT32UC3L0256-AUT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLASH 48TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 6 Weeks
Features AVR series Microcontroller IC 32-Bit 50MHz 256KB (256K x 8) FLASH 48-TQFP (7x7)
Manufacturer Microchip Technology
Series AVR®32 UC3 L
Package Tray
Core Processor AVR
Core Size 32-Bit
Speed 50MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 36
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
Supply Voltage 1.62V ~ 3.6V
Data Converters A/D 8x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 48-TQFP
Case / Package 48-TQFP (7x7)
Family Name AT32UC3
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 250
Popularity High
Supply and Demand Status Balance
Win Source Part Number 911939-AT32UC3L0256-AUT
Ultra Librarian 3D Model Ultra Librarian AT32UC3L0256-AUT CAD Model

Description

Microchip Technology's AT32UC3L0256-AUT Overview

The AT32UC3L0256-AUT is a high-performance, low-power 32-bit AVR microcontroller from Microchip Technology, designed to cater to a wide range of applications that demand efficiency and reliability. This microcontroller is an excellent choice for automotive, industrial, and consumer applications where power consumption and processing capability are critical factors.

Key Features

  • Advanced Processor: Equipped with a 32-bit AVR32 UC core, the AT32UC3L0256-AUT provides a perfect balance between processing power and energy efficiency, allowing it to handle complex tasks while maintaining a low power footprint.
  • Memory Capacity: It comes with 256KB of embedded Flash memory for program storage and 32KB of SRAM, ensuring ample space for your application code and data.
  • Rich Peripherals: The device boasts a comprehensive set of peripherals, including USB OTG, SPI, TWI (I2C), USART, and more, offering versatile connectivity options for various external devices.
  • Power Efficiency: With picoPower technology, the AT32UC3L0256-AUT excels in power-saving capabilities, making it ideal for battery-powered and portable devices that require long operational lifetimes.
  • Robust Temperature Range: The automotive temperature grade ensures reliable operation across a wide temperature range, from -40°C to +85°C, suitable for harsh environmental conditions.
  • Security Features: The microcontroller includes features such as a secure hardware-based random number generator and cryptographic services, enhancing the security of your applications.
  • Development Support: Microchip provides extensive support for development, including software libraries, development kits, and a robust community, to accelerate the design process and time-to-market.

Applications

The AT32UC3L0256-AUT microcontroller is designed to meet the demands of various applications, particularly in the automotive sector where stringent standards for reliability and durability are required. It is also well-suited for industrial control systems, smart energy solutions, home automation, and portable medical devices, among others.

Conclusion

With its combination of power efficiency, processing capabilities, and a broad set of features, the AT32UC3L0256-AUT from Microchip Technology stands out as a versatile microcontroller solution. It provides designers with the tools necessary to create innovative, secure, and energy-conscious products for today's dynamic technology landscape.

You May Also Be Interested in

Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.6936 $65.0808
6+ $17.7999 $106.7994
9+ $17.2436 $155.1924
12+ $16.6874 $200.2488
16+ $16.1311 $258.0976
21+ $14.4624 $303.7104
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,200 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess