EN
  • EN
  • DE

AT32UC3C0512C-ALUT

Part No AT32UC3C0512C-ALUT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 512KB FLASH 144LQFP / MCU 32-bit AVR RISC 512KB Flash 3.3V/5V 144-Pin LQFP Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series AVR32 UC3 C
Packaging Tray
Core Processor AVR
Core Size 32-Bit
Speed 66MHz
Connectivity CAN, EBI/EMI, Ethernet, I2C, IrDA, LIN, SPI, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O 123
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
RAM Size 64K x 8
Supply Voltage 3 V ~ 5.5 V
Data Converters A/D 16x12b, D/A 4x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 144-LQFP
Manufacturer Package 144-LQFP (20x20)
Win Source Part Number 768992-AT32UC3C0512C-ALUT
Popularity Medium
Supply and Demand Status Limited
Family Name AT32UC3C0512C
Introduction Date November 05, 2010
ECCN 3A991.a.2
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian AT32UC3C0512C-ALUT CAD Model

Description

Microchip Technology AT32UC3C0512C-ALUT Product Overview

The AT32UC3C0512C-ALUT is a high-performance, 32-bit AVR microcontroller from Microchip Technology, designed to cater to a wide range of embedded applications that require substantial processing power, low power consumption, and a rich set of peripherals. This microcontroller is an ideal choice for industrial control, automation, and other applications that demand high-speed data processing and reliable operation in harsh environments.

Key Features:

  • Core: The device is based on the AVR32 UC core, which operates at a frequency of up to 60 MHz, providing a perfect balance between processing power and energy efficiency.
  • Memory: It comes with 512KB of embedded Flash memory for program storage and 64KB of SRAM, ensuring ample space for complex applications and data buffering.
  • Connectivity: The microcontroller includes a range of communication interfaces such as USB, SPI, UART, I2C, and CAN, enabling easy integration with other components and peripheral devices.
  • Timers and PWM: Multiple 16-bit timers, PWM channels, and a 32-bit real-time counter provide extensive options for timing-related tasks, motor control, and other time-sensitive operations.
  • Analog Features: It also features a 12-bit ADC with up to 16 channels and a 12-bit DAC, allowing for precise analog signal processing and control.
  • Advanced Control: With its high-resolution PWM and ADC, the AT32UC3C0512C-ALUT is particularly well-suited for advanced control systems that require fine-grained manipulation of analog signals.
  • Temperature Range: The device is operational over an industrial temperature range from -40°C to +85°C, ensuring reliability and performance under extreme conditions.
  • Package: Available in a 144-pin LQFP package, it offers a compact footprint while providing sufficient I/O pins for complex tasks.

The AT32UC3C0512C-ALUT is supported by Microchip's suite of development tools, including the Atmel Studio IDE, software frameworks, and ready-to-run example projects, which significantly reduce development time and help bring products to market faster. With its robust set of features and Microchip's renowned support, this microcontroller stands out as a versatile and reliable choice for engineers and designers looking to push the boundaries of embedded system capabilities.

You May Also Be Interested in

Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Atmel
Need more? Email Us
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Microchip Technology
Lowest to $3.1721
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $44.4199 $88.8398
3+ $36.4471 $109.3413
5+ $35.3081 $176.5405
6+ $34.1692 $205.0152
8+ $33.0302 $264.2416
11+ $29.6133 $325.7463
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,560 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess