EN
  • EN
  • DE

AT32UC3A464CTUR

Part No AT32UC3A464CTUR
Manufacturer Microchip Technology
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1046511-AT32UC3A464CTUR
Categories OEM Parts(A-B)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AT32UC3A464CTUR CAD Model

Description

The AT32UC3A464CTUR is a high-performance, 32-bit AVR microcontroller from the renowned manufacturer Microchip Technology. Designed to meet the increasing demands for processing power in embedded systems, this microcontroller is equipped with a rich set of features and capabilities that make it ideal for a wide range of applications including industrial control, medical devices, automotive systems, and much more.

Key Features:

  • High-Performance CPU: At the heart of the AT32UC3A464CTUR is a 32-bit AVR32 UC core that operates at a maximum frequency of 66MHz, providing the computational horsepower necessary for complex tasks and algorithms.
  • Memory: This microcontroller comes with 64KB of internal SRAM and 512KB of embedded flash memory, providing ample space for code and data storage.
  • Connectivity: With a range of communication interfaces such as USB 2.0, SPI, I2C, USART, and CAN, this device ensures versatile connectivity options for various peripherals and external devices.
  • Advanced Peripherals: It includes a rich set of peripherals like PWM channels, timers/counters, ADC and DAC modules, which facilitate complex control and data acquisition tasks.
  • Power Efficiency: The AT32UC3A464CTUR is designed for power-sensitive applications, featuring power-saving modes that reduce consumption when full performance is not required.
  • Package: Supplied in a 144-pin TQFP (Thin Quad Flat Pack) package, it is suitable for space-constrained applications while still offering sufficient IO ports for comprehensive system integration.

Applications:

The versatility of the AT32UC3A464CTUR makes it suitable for a broad spectrum of applications. Its robust processing capabilities are perfect for industrial automation systems that require real-time control and networking. In the automotive sector, it can be used for engine management, infotainment, and safety systems. Medical devices also benefit from its precision and reliability, particularly in diagnostic equipment and patient monitoring systems.

Overall, the Microchip Technology AT32UC3A464CTUR microcontroller is a powerful and flexible solution that provides developers with the tools needed to create sophisticated and efficient embedded systems.

You May Also Be Interested in

Agilent(Hewlett-Packard)
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Through Hole(DIP), Right-Angel, 12 Circuits, Dual Row, Gold(Au) Plating, Black
Lowest to $0.1642
Intel
Need more? Email Us
TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Surface Mount(SMD), Vertical, 4 Circuits, Dual Row, Gold(Au) Plating, Black
Need more? Email Us
Allegro MicroSystems, LLC
SENSOR HALL EFFECT ANALOG 4SIP / Hall Effect Sensor Single Axis 4-SIP
Lowest to $4.8972
Intel
Need more? Email Us
Murata Electronics North America
Need more? Email Us
Intel
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess