EN
  • EN
  • DE

AT30TS74-U1FMDB-T

Part No AT30TS74-U1FMDB-T
Manufacturer Microchip Technology
Catalog Temperature Sensors - Analog and Digital Output
Description SENSOR DIGITAL -55C-125C
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors
Estimated Pruduction Lead Time 51 Weeks
Features Temperature Sensor Digital, Local -55°C ~ 125°C 12 b
Manufacturer Microchip Technology
Series AT30TS74
Package Reel - TR
Operating Temperature Range -55°C ~ 125°C
Mounting Surface Mount
Package 5-WFBGA, WLCSP
Family Name AT30TS74
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number AT30TS74-U1FMDB-TTR, AT30TS74-U1FMDB-TDKR, AT30TS74-U1FMDB-TCT
Quantity per package 5000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 862124-AT30TS74-U1FMDB-T
Ultra Librarian 3D Model Ultra Librarian AT30TS74-U1FMDB-T CAD Model

Description

Microchip Technology's AT30TS74-U1FMDB-T Temperature Sensor

The AT30TS74-U1FMDB-T is a high-precision digital temperature sensor from Microchip Technology, known for its reliability and accuracy in a wide range of applications. This sensor is part of Microchip's portfolio of thermal management solutions designed to meet the stringent requirements of modern electronic systems.

Key Features

  • Accuracy: The AT30TS74-U1FMDB-T provides excellent accuracy, with a typical accuracy of ±0.5°C from -40°C to +125°C, making it suitable for critical applications where precise temperature monitoring is essential.
  • Interface: It uses a two-wire I2C-compatible serial interface, which allows for easy integration into most microcontroller-based systems and provides a simple way to communicate with the sensor without requiring a large number of I/O pins.
  • Resolution: The temperature sensor has a selectable resolution from 9 to 12 bits, giving designers the flexibility to choose the trade-off between resolution and conversion time that best suits their application.
  • Low Power: Designed for energy efficiency, the AT30TS74-U1FMDB-T operates with a low supply voltage range of 1.7V to 5.5V, making it ideal for battery-powered applications.
  • Operating Range: This sensor operates over a wide temperature range, making it versatile for use in various environments and applications.
  • Package: The device is available in a compact UDFN package, which is suitable for space-constrained applications.

Applications

The AT30TS74-U1FMDB-T is designed for a broad array of applications, including:

  • Computer server systems
  • Telecommunications equipment
  • Consumer electronics
  • Industrial and medical equipment
  • Environmental monitoring

With its precision temperature readings and low power consumption, the AT30TS74-U1FMDB-T from Microchip Technology is an excellent choice for designers looking to incorporate reliable temperature monitoring into their systems. Its easy-to-use interface and flexible configuration options make it a versatile component for a multitude of thermal management solutions.

You May Also Be Interested in

SG Micro Corp
-55℃~+125℃ ±1.2℃ I2C MSOP-8 Analog and Digital Output RoHS
Lowest to $0.3493
NOVOSENSE
DIGITAL TEMPERATURE SENSOR
Need more? Email Us
Maxim Integrated
SENSOR DIGITAL -40C-125C SC70-5
Need more? Email Us
Sensirion AG
DIGITAL TEMPERATURE SENSOR
Lowest to $0.7422
Analog Devices Inc.
IC TEMP TRANSDUCER 2-TERM 2FPACK
Need more? Email Us
Maxim Integrated
SENSOR TEMP I2C/SMBUS 8UMAX
Lowest to $0.8507
Texas Instruments
LM70 SPI/MICROWIRE 10-Bit plus Sign Digital Temperature Sensor | SENSOR DIGITAL -55C-150C 8VSSOP
Lowest to $3.0408
Texas Instruments
0.15-MM HEIGHT, 1.2-V CAPABLE TE
Lowest to $3.4926
Maxim Integrated
SENSOR TEMP I2C/SMBUS 8SOIC
Lowest to $8.5332

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.3280 $59.0400
430+ $0.2693 $115.7990
665+ $0.2608 $173.4320
920+ $0.2524 $232.2080
1,185+ $0.2439 $289.0215
1,585+ $0.2188 $346.7980
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 49,200 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess