EN
  • EN
  • DE

AT29LV256-20TI

Part No AT29LV256-20TI
Manufacturer Microchip Technology
Catalog Flash
Description IC FLASH 256KBIT 200NS 28TSOP / NOR Flash Parallel 3.3V 256K-bit 32K x 8 200ns 28-Pin TSOP-I
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Packaging Tray
Part Status Obsolete(EOL)
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH
Memory Size 256Kb (32K x 8)
Write Cycle Time - Word, Page 20ms
Access Time 200ns
Memory Interface Parallel
Operating Supply Voltage 3 V ~ 3.6 V
Operating Temperature Range -40°C ~ 85°C (TC)
Mounting SMD
Package 28-TSSOP (0.465", 11.80mm Width)
Manufacturer Package 28-TSOP
Win Source Part Number 768977-AT29LV256-20TI
Popularity Medium
Supply and Demand Status Limited
Family Name AT29LV256
Introduction Date May 16, 1996
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian AT29LV256-20TI CAD Model

Description

Microchip Technology AT29LV256-20TI

The AT29LV256-20TI from Microchip Technology is a high-performance 256K (32K x 8) bit flash memory component, offering robust storage solutions for a wide array of electronic applications. This device is designed to provide fast read and write capabilities, making it an ideal choice for systems that require quick data access and non-volatile memory retention.

Key Features

  • High-Density Storage: With a storage capacity of 256 kilobits, the AT29LV256-20TI provides ample space for firmware storage, boot code, or data logging applications.
  • Fast Access Time: The device boasts a 20-nanosecond access time, ensuring rapid data retrieval and enhancing overall system performance.
  • Low-Voltage Operation: It operates at a voltage range of 3V to 3.6V, making it suitable for low-power applications and portable devices.
  • Endurance and Data Retention: The AT29LV256-20TI is rated for a minimum of 10,000 write/erase cycles and offers data retention of at least 20 years, providing reliable data storage over an extended period.
  • Temperature Range: This device is operational across an industrial temperature range, making it resilient in harsh environmental conditions.
  • Package: It comes in a 32-lead thin small outline package (TSOP), which is conducive to space-constrained applications.
  • Industry Standard: Its command set and footprint are compatible with JEDEC standards, ensuring ease of integration in various designs.

Applications

The AT29LV256-20TI is versatile and can be utilized in a variety of applications, including but not limited to:

  • Embedded systems
  • Telecommunications equipment
  • Automotive electronics
  • Portable devices
  • Industrial control systems

Microchip Technology's commitment to quality and reliability is evident in the AT29LV256-20TI flash memory, making it a trusted choice for designers and engineers looking for a memory solution that delivers both performance and endurance.

You May Also Be Interested in

Cypress Semiconductor Corp
IC FLASH 64MBIT SPI/QUAD 8SOIC / FLASH - NOR Memory IC 64Mb (8M x 8) SPI - Quad I/O, QPI 108 MHz 8-SOIC
Lowest to $3.0744
Micron Technology Inc.
NOR Flash Parallel/Serial 1.8V 512Mbit 32M x 16bit 100ns 64-Pin BGA T/R
Lowest to $10.1820
STMicroelectronics
Need more? Email Us
Micron Technology Inc.
NAND Flash 3.3V 2Gbit 48-Pin TSOP Tray
Need more? Email Us
Micron Technology Inc.
NOR Flash Serial 1.8V 16Mbit 16M/8M/4M x 1bit/2bit/4Bit 8-Pin SOP T/R
Lowest to $2.0374
Cypress Semiconductor Corp
IC FLASH 128MBIT SPI/QUAD 16SOIC / FLASH - NOR Memory IC 128Mb (16M x 8) SPI - Quad I/O 104 MHz 16-SOIC
Lowest to $3.4419
Micron Technology Inc.
IC FLASH 128MBIT SPI 16SOP2 / FLASH - NOR Memory IC 128Mb (32M x 4) SPI 108 MHz 16-SOP2
Lowest to $7.0747
GigaDevice Semiconductor
256MBIT NOR FLASH /3.3V /WSON8 8 / FLASH - NOR Memory IC 256Mb (32M x 8) SPI - Quad I/O 133 MHz 7 ns 8-WSON (6x8)
Lowest to $3.0104
Cypress Semiconductor Corp
IC FLASH 1GBIT PARALLEL 64FBGA / FLASH - NOR Memory IC 1Gb (64M x 16) Parallel 110 ns 64-FBGA (9x9)
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess