EN
  • EN
  • DE

AT29BV010A-12JC

Part No AT29BV010A-12JC
Manufacturer Microchip Technology
Catalog Flash
Description IC FLASH 1MBIT PARALLEL 32PLCC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features FLASH Memory IC 1Mb (128K x 8) Parallel 120 ns 32-PLCC (13.97x11.43)
Manufacturer Microchip Technology
Package Tube
Part Status Obsolete
Operating Temperature Range 0°C ~ 70°C (TC)
Mounting Surface Mount
Package 32-LCC (J-Lead)
Case / Package 32-PLCC (13.97x11.43)
Family Name AT29BV010
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0071
Quantity per package 32
Popularity High
Supply and Demand Status Balance
Win Source Part Number 911907-AT29BV010A-12JC
Ultra Librarian 3D Model Ultra Librarian AT29BV010A-12JC CAD Model

Description

Microchip Technology's AT29BV010A-12JC

The AT29BV010A-12JC is a high-performance flash memory device from Microchip Technology, renowned for its reliability and versatility in various applications. This compact, yet powerful, component is an ideal solution for designers looking for non-volatile memory with quick access times and a broad operating voltage range.

Key Features

  • High-Density Storage: The AT29BV010A-12JC offers a substantial 1-Megabit storage capacity, allowing for ample space to store boot code, firmware, or other critical data that requires persistence across power cycles.
  • Fast Access Time: With an access time of just 120 nanoseconds, this flash memory device enables swift read operations, making it suitable for high-speed microcontroller or processor-based systems.
  • Low-Power Consumption: Designed with power efficiency in mind, it operates in a voltage range of 2.7V to 3.6V, making it an excellent choice for battery-powered or energy-sensitive applications.
  • Endurance and Data Retention: The device is rated for a minimum of 10,000 write/erase cycles and offers a data retention period of at least 20 years, ensuring the longevity and durability of the data stored within.
  • Flexible Sector Architecture: It features a 128-byte page and eight equal size sectors of 16 KB, providing a flexible and efficient way to manage and update code and data storage.
  • Extended Temperature Range: The AT29BV010A-12JC is designed to operate within an industrial temperature range of -40°C to +85°C, making it robust enough for demanding environments.

Package and Compatibility

The device comes in a 32-lead, plastic J-leaded chip carrier (PLCC) package, ensuring easy integration into a wide range of hardware designs. Its JEDEC standard pinout and timing specifications make it compatible with many existing designs, simplifying the upgrade process from previous memory solutions.

Applications

With its robust feature set, the AT29BV010A-12JC is well-suited for a variety of applications, including:

  • Embedded systems
  • Telecommunications equipment
  • Industrial control systems
  • Medical devices
  • Automotive electronics

Overall, the AT29BV010A-12JC from Microchip Technology offers a blend of performance, reliability, and flexibility, making it a go-to choice for designers and engineers in need of a dependable flash memory solution.

You May Also Be Interested in

STMicroelectronics
M28W640ECT70ZB6T St
Lowest to $8.1612
GigaDevice Semiconductor
IC FLSH 256MBIT SPI/QUAD 24TFBGA / FLASH - NOR Memory IC 256Mb (32M x 8) SPI - Quad I/O 104 MHz 24-TFBGA (6x8)
Need more? Email Us
Micron Technology Inc.
Combo Mem 8Mx16 Flash + 4Mx16 SRAM 1.8V 105-Pin SCSP Tray
Need more? Email Us
Micron Technology Inc.
64MX16/32MX16 Mcp Plastic Pbf Vfbga 1.8V Combo
Need more? Email Us
Cypress Semiconductor Corp
Tape And Reel / IC 1GIG 3.0V Flash Memory, Industrial Temp Rel Grade #2
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH 128MBIT SPI/QUAD 16SOIC / FLASH - NOR Memory IC 128Mb (16M x 8) SPI - Quad I/O 104 MHz 16-SOIC
Lowest to $3.4419
Microchip Technology
IC FLASH 4MBIT PARALLEL 32PLCC / FLASH Memory IC 4Mb (512K x 8) Parallel 70 ns 32-PLCC (11.43x13.97)
Lowest to $4.3356
Cypress Semiconductor Corp
IC FLASH 64MBIT SPI/QUAD 8SOIC / FLASH - NOR Memory IC 64Mb (8M x 8) SPI - Quad I/O, QPI 108 MHz 8-SOIC
Lowest to $3.0744
Cypress Semiconductor Corp
IC FLASH 256MBIT SPI/QUAD 24BGA / FLASH - NOR Memory IC 256Mb (32M x 8) SPI - Quad I/O 133 MHz 24-BGA (8x6)
Lowest to $10.4290

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess