EN
  • EN
  • DE

AT28HC256F-90LM/883

Part No AT28HC256F-90LM/883
Manufacturer Microchip Technology
Catalog EEPROM
Description IC EEPROM 256KBIT 90NS 32CLCC / EEPROM Parallel 256K-bit 32K x 8 5V 32-Pin CLLCC Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Packaging Tube
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 256Kb (32K x 8)
Write Cycle Time - Word, Page 3ms
Access Time 90ns
Memory Interface Parallel
Operating Supply Voltage 4.5 V ~ 5.5 V
Operating Temperature Range -55°C ~ 125°C (TC)
Mounting SMD
Package 32-CLCC
Manufacturer Package 32-CLCC (13.97x11.43)
Win Source Part Number 768959-AT28HC256F-90LM/883
Popularity Medium
Supply and Demand Status Limited
Family Name AT28HC256
Introduction Date May 15, 1996
ECCN 3A001.a.2.c
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian AT28HC256F-90LM/883 CAD Model

Description

Microchip Technology's AT28HC256F-90LM/883 EEPROM

The AT28HC256F-90LM/883 is a high-performance, 256-Kilobit parallel EEPROM designed by Microchip Technology, specifically engineered for a wide range of applications requiring data storage and retrieval with high reliability and advanced features. This device is ideal for use in military, aerospace, and industrial environments where robustness and durability are crucial.

Key Features

  • High-Density Storage: With a storage capacity of 256 kilobits, the AT28HC256F-90LM/883 provides ample space for firmware storage, configuration parameters, or any other data that requires non-volatile memory.
  • Fast Access Time: The access time of 90 ns allows for rapid data retrieval, ensuring that performance-critical systems can operate efficiently without significant wait times for data access.
  • Extended Temperature Range: This device is designed to operate reliably over a wide temperature range, making it suitable for use in harsh environmental conditions.
  • Industry Standard Pinout: The EEPROM features a pinout that conforms to industry standards, ensuring compatibility with a wide range of existing circuit designs and simplifying integration into new projects.
  • Low Power Consumption: It is designed for low power operation, which helps to extend the life of battery-powered devices and reduce power requirements in wired systems.
  • Parallel Interface: The parallel interface allows for quick and straightforward integration with microcontrollers and other digital systems, providing a reliable method for data input and output.
  • Military Grade: The AT28HC256F-90LM/883 is compliant with military specifications, offering enhanced reliability and performance under extreme conditions.

Applications

The robustness and versatility of the AT28HC256F-90LM/883 make it an excellent choice for a variety of applications, including:

  • Embedded systems requiring non-volatile memory storage
  • Industrial control systems
  • Telecommunication infrastructure
  • Automotive electronics
  • Medical devices with stringent data integrity requirements
  • Military and aerospace applications where reliability is paramount

In conclusion, the AT28HC256F-90LM/883 from Microchip Technology is a reliable and high-performing EEPROM that offers a comprehensive solution for systems requiring durable and dependable non-volatile memory. Its military-grade design and fast access time make it an excellent choice for critical applications where data integrity and system performance are non-negotiable.

You May Also Be Interested in

ABLIC U.S.A. Inc.
IC EEPROM 256KBIT I2C 8TSSOP / EEPROM Memory IC 256Kb (32K x 8) I²C 1 MHz 500 ns 8-TSSOP
Lowest to $2.2681
ON Semiconductor
IC EEPROM 16KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 16Kb (2K x 8) I²C 1 MHz 450 ns 8-UDFN (2x3)
Need more? Email Us
STMicroelectronics
Need more? Email Us
Renesas Electronics America
EEPROM Parallel 256K-bit 32K x 8 3V 32-Pin TSOP
Need more? Email Us
ON Semiconductor
IC EEPROM 64KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 64Kb (8K x 8) I²C 1 MHz 400 ns 8-UDFN (2x3)
Lowest to $1.4338
Fairchild/ON Semiconductor
EEPROM, 64X16, SERIAL, CMOS / EEPROM Memory IC 1Kb (64 x 16) SPI 1 MHz 8-TSSOP
Need more? Email Us
ON Semiconductor
IC EEPROM 128KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 128Kb (16K x 8) I²C 1 MHz 400 ns 8-UDFN (2x3)
Lowest to $0.6985
ON Semiconductor
IC EEPROM 256B SPI 1MHZ 8DIP / EEPROM Memory IC 256b (16 x 16) SPI 1 MHz 8-DIP
Need more? Email Us
Fairchild/ON Semiconductor
EEPROM, 256X16, SERIAL, CMOS / EEPROM Memory IC 4Kb (512 x 8, 256 x 16) SPI 250 kHz 8-TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess