EN
  • EN
  • DE

AT28HC256E-80FM

Part No AT28HC256E-80FM
Manufacturer Microchip Technology
Catalog Memory
Description EEPROM, 32KX8, 90NS, PARALLEL / Memory IC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Memory
Mfr Microchip Technology
Series *
Package Bulk
Product Status Active
Programmable Not Verified
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.32.0051
Win Source Part Number 61694-AT28HC256E-80FM
Ultra Librarian 3D Model Ultra Librarian AT28HC256E-80FM CAD Model

Description

Microchip Technology AT28HC256E-80FM EEPROM

The AT28HC256E-80FM is a high-performance Electrically Erasable Programmable Read-Only Memory (EEPROM) integrated circuit brought to you by Microchip Technology. This device offers a substantial 256 kilobit storage capacity, allowing it to be used in a wide range of data storage applications where reliable and low-power non-volatile memory is required. The EEPROM is organized as 32,768 words by 8 bits, providing a flexible storage solution for various data and code storage needs.

One of the key features of the AT28HC256E-80FM is its fast access time of 80 nanoseconds, which enables quick read operations, making it an ideal choice for high-speed microprocessor systems. This feature is particularly beneficial for applications that require fast and frequent access to stored data without the latency that can slow down system performance.

The device operates over a wide voltage range, from 4.5V to 5.5V, which allows for compatibility with most 5V systems without the need for additional level shifting. This makes it easy to integrate into existing designs and reduces the complexity of power supply requirements. Additionally, the AT28HC256E-80FM offers low-power consumption, which is crucial for battery-operated and power-sensitive applications.

Microchip's AT28HC256E-80FM is also known for its reliability and endurance, with each byte being capable of withstanding 100,000 write cycles and a data retention period of 10 years. This ensures that data remains safe and intact over an extended period, even under frequent use scenarios. The EEPROM comes in a robust 28-lead Ceramic Flat Pack (CFP) package, which provides excellent environmental protection and is suitable for harsh industrial environments.

Furthermore, the device supports industry-standard programming algorithms, which makes it easy to program using common EEPROM programmers. Its parallel interface allows for easy connection with most microcontrollers and microprocessors without the need for complex interfacing, making the AT28HC256E-80FM a versatile and user-friendly choice for designers and engineers.

In summary, the AT28HC256E-80FM from Microchip Technology is a reliable, high-speed, and low-power EEPROM that offers a substantial amount of non-volatile storage, making it an excellent choice for a myriad of applications in the industrial, automotive, telecommunications, and consumer electronics sectors.

You May Also Be Interested in

Adesto Technologies
IC FLASH 4MBIT SPI 85MHZ 8WLCSP / FLASH Memory IC 4Mbit SPI 85 MHz 8-WLCSP (1.63x1.58)
Lowest to $13.9285
Adesto Technologies
IC CBRAM 64KBIT I2C 750KHZ 8SOIC / CBRAM Memory IC 64Kbit I²C 750 kHz 8-SOIC
Need more? Email Us
Microchip Technology
IC EEPROM 64KBIT I2C 1MHZ 8DFN / EEPROM Memory IC 64Kbit I²C 1 MHz 400 ns 8-DFN (2x3)
Need more? Email Us
Everspin Technologies Inc.
IC RAM 256KBIT PARALLEL 44TSOP2 / MRAM (Magnetoresistive RAM) Memory IC 256Kbit Parallel 35 ns 44-TSOP2
Need more? Email Us
Adesto Technologies
IC CBRAM 256KBIT SPI 8TSSOP / CBRAM Memory IC 256Kbit SPI 10 MHz 8-TSSOP
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
2Mb, Low Power/Power Saver,Async
Lowest to $4.3657
ISSI, Integrated Silicon Solution Inc
IC DRAM 2GBIT PARALLEL 96TWBGA / SDRAM - DDR3L Memory IC 2Gbit Parallel 800 MHz 20 ns 96-TWBGA (9x13)
Lowest to $5.8956
STMicroelectronics
IC EEPROM 16KBIT SPI 20MHZ 8SOIC
Lowest to $0.3379
Adesto Technologies
IC FLASH 2MBIT SPI 104MHZ 8SOIC / FLASH Memory IC 2Mbit SPI 104 MHz 8-SOIC
Lowest to $1.7463

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess