Microchip Technology AT28C64B-15JU-T EEPROM
The AT28C64B-15JU-T is a high-performance electrically-erasable and programmable read-only memory (EEPROM) integrated circuit brought to you by Microchip Technology. This EEPROM device offers a storage capacity of 64 kilobits and is designed to provide a flexible and reliable solution for data storage in various applications.
Key Features
- Memory Size: 64Kb (8K x 8)
- Speed: 150ns access time, providing quick read and write operations.
- Operating Voltage: Works within a range of 4.5V to 5.5V, making it suitable for 5V systems.
- Temperature Range: Industrial grade with an operating temperature range of -40°C to +85°C, ensuring reliability under various environmental conditions.
- Package: Available in a PLCC (Plastic Leaded Chip Carrier) package, specifically 32-lead PLCC.
- Endurance: Capable of 100,000 write cycles, ensuring a long operational lifespan.
- Data Retention: Guarantees data retention for a minimum of 10 years, providing a stable storage solution over time.
- Interface: Parallel interface for simple integration with microcontrollers and other digital systems.
- Programming: Self-timed write cycle with auto-erase, facilitating easy and efficient programming.
Applications
The AT28C64B-15JU-T EEPROM is suitable for a wide range of applications, including but not limited to:
- Embedded systems
- Microcontroller-based applications
- Industrial control systems
- Medical devices
- Automotive electronics
- Telecommunication infrastructure
With its robust design and flexible characteristics, the AT28C64B-15JU-T from Microchip Technology is an excellent choice for designers looking for a reliable non-volatile memory solution. Its compatibility with a wide range of devices and systems makes it a versatile component for numerous applications.