EN
  • EN
  • DE

AT28C64-15TC

Part No AT28C64-15TC
Manufacturer Microchip Technology
Catalog EEPROM
Description IC EEPROM 64KBIT PARALLEL 28TSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features EEPROM Memory IC 64Kb (8K x 8) Parallel 150 ns 28-TSOP
Manufacturer Microchip Technology
Package Tray
Part Status Obsolete
Operating Temperature Range 0°C ~ 70°C (TC)
Mounting Surface Mount
Package 28-TSSOP (0.465", 11.80mm Width)
Case / Package 28-TSOP
Family Name AT28C64
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Quantity per package 234
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 862102-AT28C64-15TC
Ultra Librarian 3D Model Ultra Librarian AT28C64-15TC CAD Model

Description

The AT28C64-15TC is a high-performance electrically-erasable and programmable read-only memory (EEPROM) integrated circuit brought to you by Microchip Technology. This device offers a storage capacity of 64 kilobits, providing ample space for firmware storage, device configuration, or data logging applications. It is designed to deliver reliable data retention and easy programmability in a wide array of electronic systems.

Key Features

  • Capacity: The AT28C64-15TC provides a 64K (8K x 8) memory array, making it suitable for storing large configurations or code.
  • Speed: This EEPROM features a fast access time of 150 nanoseconds, which enables quick read operations, enhancing the performance of your system.
  • Operating Voltage: It operates within a voltage range of 4.5V to 5.5V, making it compatible with most 5V logic families.
  • Temperature Range: The device is designed to operate over an industrial temperature range of -40°C to +85°C, ensuring reliability under extreme conditions.
  • Endurance: The EEPROM boasts an endurance of 100,000 write cycles, ensuring long-term reliability of the memory content.
  • Data Retention: With a data retention period of 10 years, the AT28C64-15TC guarantees the preservation of your data over a significant period.
  • Package: The device comes in a 28-lead, 0.300" wide, plastic dual-in-line package (PDIP), which is easy to handle and integrate into various designs.

Applications

The AT28C64-15TC is versatile and can be used in a variety of applications, including:

  • Embedded systems
  • Microcontroller-based systems
  • Industrial control systems
  • Telecommunications equipment
  • Automotive electronics
  • Medical devices
  • Consumer electronics

In conclusion, the Microchip Technology AT28C64-15TC EEPROM is a robust and reliable choice for designers looking for a non-volatile memory solution that combines high capacity, fast access times, and stability across a broad range of operating conditions.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ 8SOP / EEPROM Memory IC 4Kb (512 x 8) I²C 1 MHz 550 ns 8-SOP
Need more? Email Us
Fairchild/ON Semiconductor
EEPROM, 64X16, SERIAL, CMOS / EEPROM Memory IC 1Kb (128 x 8, 64 x 16) SPI 1 MHz 8-SOIC
Need more? Email Us
ON Semiconductor
IC EEPROM 256B SPI 1MHZ 8DIP / EEPROM Memory IC 256b (16 x 16) SPI 1 MHz 8-DIP
Need more? Email Us
ABLIC U.S.A. Inc.
IC EEPROM 256KBIT I2C 8TSSOP / EEPROM Memory IC 256Kb (32K x 8) I²C 1 MHz 500 ns 8-TSSOP
Lowest to $2.2681
Microchip Technology
Afm-700 Supercap Kit, 896 Fbga 25X25X2.26Mm Tray Rohs Compliant: Yes
Lowest to $96.4717
Greenliant
GLS29EE Series 1 Mbit (128 K x 8) 5 V 70 ns Page-Write Flash EEPROM - TSOP-32
Lowest to $138.5294
Renesas Electronics America
EEPROM Parallel 64K-Bit 8K x 8 3.3V/5V 28-Pin SOP
Need more? Email Us
Fairchild/ON Semiconductor
IC EEPROM 64KBIT I2C 8TSSOP / EEPROM Memory IC 64Kb (8K x 8) I²C 400 kHz 900 ns 8-TSSOP
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess