Microchip Technology AT28C010-15BC Product Overview
The AT28C010-15BC is a high-performance, 1-Megabit Parallel EEPROM designed and manufactured by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This device offers a substantial data storage capacity of 128K x 8 bits, making it suitable for applications that require reliable and non-volatile memory storage.
Key Features
- High-Density Storage: With a 1-Megabit (128K x 8) configuration, the AT28C010-15BC provides ample space for firmware storage, configuration parameters, or any application that needs a large non-volatile memory.
- Fast Access Time: The device boasts a fast access time of 150 ns, which ensures quick data retrieval and enhances overall system performance.
- Low Power Consumption: Designed for power-sensitive applications, it operates with a low power consumption that minimizes power requirements in portable and battery-operated systems.
- Easy Interface: The parallel interface of the AT28C010-15BC allows for simple connections with most microcontrollers and microprocessors, ensuring a straightforward integration into existing designs.
- High Reliability: Microchip's EEPROM technology is known for its high reliability, with a data retention period of 10 years and a typical endurance of 100,000 write cycles.
Applications
The AT28C010-15BC is versatile and can be used in a variety of applications, including:
- Embedded systems
- Industrial control systems
- Medical devices
- Telecommunication infrastructure
- Automotive electronics
Package and Temperature Range
The device is available in a robust 32-pin Ceramic Dual In-line Package (CDIP), ensuring durability and reliable operation even in harsh environments. It operates within an industrial temperature range of -40°C to +85°C, accommodating the needs of applications that are exposed to extreme temperature conditions.
In conclusion, the AT28C010-15BC from Microchip Technology is an ideal choice for developers and engineers seeking a dependable and high-capacity non-volatile memory solution. Its combination of speed, power efficiency, and ease of use make it an excellent component for a wide range of electronic systems.