EN
  • EN
  • DE

AT28C010-12EM/883

Part No AT28C010-12EM/883
Manufacturer Microchip Technology
Catalog EEPROM
Description IC EEPROM 1MBIT 120NS 32CLCC / EEPROM Parallel 1M-bit 128K x 8 5V 32-Pin CLLCC Tube
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Packaging Tube
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 1Mb (128K x 8)
Write Cycle Time - Word, Page 10ms
Access Time 120ns
Memory Interface Parallel
Operating Supply Voltage 4.5 V ~ 5.5 V
Operating Temperature Range -55°C ~ 125°C (TC)
Mounting SMD
Package 32-CLCC
Manufacturer Package 32-CLCC (13.97x11.43)
Win Source Part Number 768941-AT28C010-12EM/883
Popularity Medium
Supply and Demand Status Limited
Family Name AT28C010
Introduction Date May 15, 1996
ECCN 3A001.a.2.c
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian AT28C010-12EM/883 CAD Model

Description

Microchip Technology AT28C010-12EM/883

The AT28C010-12EM/883 is a high-performance, 1-Megabit Parallel EEPROM manufactured by Microchip Technology, designed specifically for military and aerospace applications. This robust memory chip provides a reliable storage solution that is both durable and efficient, ensuring that critical data can be stored and retrieved reliably even under the most demanding conditions.

This EEPROM device offers a substantial storage capacity of 1 Megabit (128K x 8) and features a fast access time of 120 ns, making it suitable for high-speed microprocessor systems. The AT28C010-12EM/883 operates at a military temperature range, ensuring stable performance across varying environmental conditions.

One of the key advantages of the AT28C010-12EM/883 is its parallel interface, which allows for quick and easy integration into existing systems. The chip's 32-pin Ceramic Dual Inline Package (CDIP) ensures a secure and reliable connection, while its compatibility with the JEDEC standard pinout makes it a versatile choice for a wide range of applications.

For added convenience, the AT28C010-12EM/883 features a 5V ±10% power supply voltage, which is common in many electronic systems, minimizing the need for additional power regulation components. In addition, the device supports page write operations, allowing multiple bytes to be written in a single programming cycle, thus improving overall write performance.

Data retention is critical in military and aerospace applications, and the AT28C010-12EM/883 does not disappoint. It is designed to retain data for a minimum of 10 years, ensuring that information remains secure and accessible over the long term. Furthermore, the EEPROM is built to withstand the rigors of extreme environments, with a robust construction that meets the stringent quality standards of the 883 series.

In summary, the AT28C010-12EM/883 from Microchip Technology is a reliable and high-performing memory solution, perfectly suited for applications where durability, data integrity, and speed are paramount. Its military-grade design and advanced features make it an ideal choice for the most challenging environments.

You May Also Be Interested in

Renesas Electronics America
EEPROM Parallel 64K-Bit 8K x 8 3.3V/5V 28-Pin SOP
Need more? Email Us
ABLIC U.S.A. Inc.
IC EEPROM 256KBIT I2C 8TSSOP / EEPROM Memory IC 256Kb (32K x 8) I²C 1 MHz 500 ns 8-TSSOP
Lowest to $2.2681
STMicroelectronics
Need more? Email Us
ON Semiconductor
IC EEPROM 32KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 32Kb (4K x 8) I²C 1 MHz 400 ns 8-UDFN (2x3)
Lowest to $0.7800
Greenliant
GLS29EE Series 1 Mbit (128 K x 8) 5 V 70 ns Page-Write Flash EEPROM - TSOP-32
Lowest to $138.5294
ON Semiconductor
IC EEPROM 16KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 16Kb (2K x 8) I²C 1 MHz 450 ns 8-UDFN (2x3)
Need more? Email Us
Renesas Electronics America
EEPROM Parallel 256K-bit 32K x 8 3V 32-Pin TSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 2KBIT I2C 1MHZ 8DIP / EEPROM Memory IC 2Kb (256 x 8) I²C 1 MHz 550 ns 8-DIP
Lowest to $0.2867
Fairchild/ON Semiconductor
EEPROM, 64X16, SERIAL, CMOS / EEPROM Memory IC 1Kb (128 x 8, 64 x 16) SPI 1 MHz 8-SOIC
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $873.1344 $873.1344
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 124 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess