EN
  • EN
  • DE

AT27C512R-20RC

Part No AT27C512R-20RC
Manufacturer Microchip Technology
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1046453-AT27C512R-20RC
Categories OEM Parts(A-B)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AT27C512R-20RC CAD Model

Description

Microchip Technology AT27C512R-20RC Product Overview

The AT27C512R-20RC from Microchip Technology is a high-performance, low-power Electrically Erasable Programmable Read-Only Memory (EEPROM) device. It is part of Microchip's extensive range of non-volatile memory solutions and is designed to provide reliable data storage for applications that require data to be preserved during power loss. This EEPROM device is an ideal choice for a wide range of applications in the automotive, industrial, and consumer electronics sectors.

Key Features:

  • Memory Size: The AT27C512R-20RC provides a substantial memory capacity of 512 Kilobits, allowing ample space for firmware storage, configuration parameters, or any other data that requires non-volatile retention.
  • Access Time: With an access time of 200 nanoseconds, this device ensures quick data retrieval, which is critical for high-speed systems and applications where performance is a priority.
  • Single 5V Power Supply: The device operates on a single 5V power supply, simplifying power management in embedded systems and reducing the overall system complexity.
  • Low Power Consumption: It features low power consumption, making it an excellent choice for battery-powered devices where energy efficiency is essential.
  • Package: The AT27C512R-20RC is available in a 28-pin Rectangular Ceramic package (RC), which provides robust physical protection and reliable performance under various environmental conditions.
  • Temperature Range: It operates within an extended temperature range, ensuring functionality and stability in environments with varying temperatures.

Applications:

The versatility of the AT27C512R-20RC allows it to be used in a multitude of applications, including but not limited to:

  • Automotive control systems
  • Industrial automation
  • Telecommunication systems
  • Medical devices
  • Consumer electronics

Conclusion:

The Microchip Technology AT27C512R-20RC EEPROM offers a blend of performance, reliability, and flexibility, making it an optimal memory solution for a broad array of applications. With its fast access time, low power consumption, and robust package, this EEPROM device ensures data integrity and retention while catering to the demands of modern electronic systems.

You May Also Be Interested in

CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 4 Circuits, Reel, UL 94V-0,...
Lowest to $0.0633
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 7 Circuits, Reel, UL 94V-0,...
Lowest to $0.1082
Hewlett Packard
Need more? Email Us
Allegro MicroSystems, LLC
SENSOR HALL EFFECT ANALOG 4SIP / Hall Effect Sensor Single Axis 4-SIP
Lowest to $4.8972
TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us
Intel
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Intel
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 8 Circuits, Reel, UL 94V-0,...
Lowest to $0.1178

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess