EN
  • EN
  • DE

AT27C512R-15PI

Part No AT27C512R-15PI
Manufacturer Microchip Technology
Catalog Memory
Description IC EPROM 512KBIT PARALLEL 28DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1168818-AT27C512R-15PI
Manufacturer Microchip Technology
Category Integrated Circuits (ICs) Memory Memory
Package Tube
Memory Type Non-Volatile
Memory Format EPROM
Product Status Obsolete
Base Product Number AT27C512
Voltage - Supply 4.5V ~ 5.5V
Operating Temperature -40°C ~ 85°C (TC)
Mounting Type Through Hole
Ultra Librarian 3D Model Ultra Librarian AT27C512R-15PI CAD Model

Description

Microchip Technology AT27C512R-15PI Overview

The AT27C512R-15PI is a high-performance, low-power Electrically Erasable Programmable Read-Only Memory (EEPROM) device from Microchip Technology, designed to deliver reliability and durability for a wide range of applications. This integrated circuit features a 512K (64K x 8) bit OTP (One-Time Programmable) memory, making it an ideal choice for storing firmware, calibration data, or any other type of non-volatile data that needs to be preserved across power cycles.

Key Features

  • Memory Size: The AT27C512R-15PI offers a substantial 512K-bit storage capacity, organized as 64K words of 8 bits each, which is sufficient for a variety of complex applications.
  • Access Time: With an access time of 150ns, this EEPROM provides fast data retrieval, ensuring efficient operation and high-speed performance for critical tasks.
  • Programming Voltage: This device operates at a standard 5V power supply, which is common in many electronic systems, making it easy to integrate without the need for special power arrangements.
  • Package Type: Encased in a 28-pin DIP (Dual In-line Package), the AT27C512R-15PI is suitable for through-hole mounting, which allows for easy installation and replacement.
  • Temperature Range: Designed to operate within an industrial temperature range, it can reliably function in environments from -40°C to +85°C.
  • Low Power Consumption: The device is optimized for low power consumption, making it an excellent choice for power-sensitive applications.

Applications

The versatility of the AT27C512R-15PI makes it suitable for a diverse array of applications, including but not limited to embedded systems, automotive electronics, industrial control systems, medical devices, and telecommunication infrastructure. Its robust design and reliability also make it an excellent choice for critical systems where data integrity is paramount.

Quality and Reliability

Microchip Technology is known for its commitment to quality, and the AT27C512R-15PI is no exception. It is manufactured to the highest standards to ensure consistent performance and longevity, providing peace of mind for developers and engineers who require stable and dependable non-volatile memory solutions.

You May Also Be Interested in

Fremont Micro Devices USA
IC EEPROM 16KBIT I2C 1MHZ 8TSSOP / EEPROM Memory IC 16Kbit I²C 1 MHz 550 ns 8-TSSOP
Need more? Email Us
Adesto Technologies
IC CBRAM 256KBIT SPI 8TSSOP / CBRAM Memory IC 256Kbit SPI 10 MHz 8-TSSOP
Need more? Email Us
Adesto Technologies
IC FLASH 4MBIT SPI 85MHZ 8WLCSP / FLASH Memory IC 4Mbit SPI 85 MHz 8-WLCSP (1.63x1.58)
Lowest to $13.9285
Rohm Semiconductor
IC EEPROM 2KBIT I2C 400KHZ 8SOPJ / EEPROM Memory IC 2Kbit I²C 400 kHz 8-SOP-J
Need more? Email Us
Adesto Technologies
IC CBRAM 64KBIT I2C 750KHZ 8SOIC / CBRAM Memory IC 64Kbit I²C 750 kHz 8-SOIC
Need more? Email Us
Maxim Integrated
IC EPROM 224BIT 1-WIRE SOT23-3
Lowest to $0.9656
ISSI, Integrated Silicon Solution Inc
2Mb, Low Power/Power Saver,Async
Lowest to $4.3657
Maxim Integrated
IC EPROM 16KBIT 1-WIRE TO92-3 / EPROM - OTP Memory IC 16Kbit 1-Wire® 15 µs TO-92-3
Lowest to $3.5951
Adesto Technologies
IC CBRAM 64KBIT SPI 10MHZ 8SOIC / CBRAM Memory IC 64Kbit SPI 10 MHz 8-SOIC
Lowest to $1.0236

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess