Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Memory
Mfr Microchip Technology
Package Tube
Product Status Obsolete
Programmable Not Verified
Memory Type Non-Volatile
Memory Format EPROM
Technology EPROM - OTP
Memory Size 4Mbit
Memory Organization 512K x 8
Memory Interface Parallel
Access Time 150 ns
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating 0°C ~ 70°C (TC)
Mounting Type Surface Mount
Package / Case 32-SOIC (0.445", 11.30mm Width)
Supplier Device Package 32-SOIC
Base Product Number AT27C040
Standard Package 23 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN 3A991B1B1
HTSUS 8542.32.0061
Win Source Part Number 565359-AT27C040-15RC
Ultra Librarian 3D Model Ultra Librarian AT27C040-15RC CAD Model

Description

Microchip Technology AT27C040-15RC

The AT27C040-15RC from Microchip Technology is a high-performance, low-power Electrically Erasable Programmable Read-Only Memory (EEPROM) integrated circuit, designed to offer a reliable and efficient storage solution for a wide array of electronic applications. This device is a member of Microchip's extensive EEPROM product line, known for its durability and ease of use.

With a storage capacity of 4 Megabit (512K x 8), the AT27C040-15RC provides ample space for firmware storage, boot code, and other critical data that requires long-term retention without power. The "-15RC" suffix indicates a 150 ns access time, making this EEPROM an excellent choice for applications that require fast data access without compromising on power consumption.

The AT27C040-15RC operates within a voltage range of 4.5V to 5.5V, making it compatible with most 5V systems. The device is designed to endure a minimum of 10,000 write/erase cycles, ensuring a long operational lifespan. Additionally, data retention is rated for a minimum of 10 years, providing a stable and reliable storage solution over extended periods.

This EEPROM comes in a robust 32-pin Rectangular Ceramic Package (RC) that is well-suited for harsh environments and can withstand a wide temperature range, making it ideal for industrial applications. The package is also convenient for standard PCB layouts, offering ease of integration into existing designs.

Key features of the AT27C040-15RC include:

  • 4 Megabit (512K x 8) storage capacity
  • Fast read access time of 150 ns
  • Low-power CMOS operation
  • Minimum 10,000 write/erase cycles
  • Minimum 10-year data retention
  • 4.5V to 5.5V operation
  • 32-pin Rectangular Ceramic Package for durability

Whether you are developing consumer electronics, automotive systems, or industrial equipment, the Microchip AT27C040-15RC EEPROM provides the reliability and performance needed to ensure your data is safe, accessible, and preserved across the lifecycle of your product.

You May Also Be Interested in

National Semiconductor (TI)
IC EPROM 1MBIT PARALLEL 32DIP / EPROM - OTP Memory IC 1Mbit Parallel 200 ns 32-DIP
Need more? Email Us
ECAD model for NM27C010N200
Micron Technology Inc.
IC FLASH 64GBIT MMC 153TFBGA / FLASH - NAND Memory IC 64Gbit MMC 153-TFBGA (11.5x13)
Lowest to $224.7329
ECAD model for MTFC8GAMALBH-AAT
Fairchild/ON Semiconductor
IC EPROM 1MBIT PARALLEL 32CDIP / EPROM - UV Memory IC 1Mb (128K x 8) Parallel 90 ns 32-CDIP
Need more? Email Us
ECAD model for NM27C010Q90
Infineon Technologies
IC NVSRAM 1MBIT PAR 44TSOP II
Need more? Email Us
ECAD model for CY14B101LA-ZS20XI
Macronix
IC FLASH 1GBIT PARALLEL 63VFBGA / FLASH - NAND (SLC) Memory IC 1Gb (128M x 8) Parallel 63-VFBGA (9x11)
Lowest to $93.9394
ECAD model for MX30LF1G28AD-XKI
STMicroelectronics
Need more? Email Us
ECAD model for M27C1001-90C6
ISSI, Integrated Silicon Solution Inc
Need more? Email Us
ECAD model for IS24C02-3PI
ISSI, Integrated Silicon Solution Inc
IC SRAM 1MBIT PARALLEL 32TSOP I / SRAM - Asynchronous Memory IC 1Mb (128K x 8) Parallel 45 ns 32-TSOP I
Lowest to $8.7420
ECAD model for IS62WV1288FBLL-45TLI
Micron Technology Inc.
IC DRAM 16GBIT 1600MHZ 200WFBGA / SDRAM - Mobile LPDDR4 Memory IC 16Gb (512M x 32) 1.6 GHz 200-WFBGA (10x14.5)
Need more? Email Us
ECAD model for MT53B512M32D2NP-062 WT ES:D

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.1924
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention