EN
  • EN
  • DE

AT25DF641-S3H-T

Part No AT25DF641-S3H-T
Manufacturer Microchip Technology
Catalog Flash
Description IC FLASH 64MBIT 100MHZ 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Obsolete(EOL)
Memory Format FLASH
Technology FLASH
Memory Size 64Mb (256 Bytes x 32K pages)
Max Frequency 100MHz
Supply Voltage - Operating 2.7 V to 3.6 V
Temperature Range - Operating -40°C to 85°C (TC)
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 010310-AT25DF641-S3H-T
Family Name AT25DF641
Introduction Date October 01, 2012
ECCN 3A991
Estimated EOL Date Obsolete
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AT25DF641-S3H-T CAD Model

Description

The AT25DF641-S3H-T is a high-performance 64-Mbit serial Flash memory device from Microchip Technology, designed to provide flexible and reliable data storage solutions for a wide range of applications. This device is part of the AT25DF (DataFlash) family, which is well-regarded for its high speed, low power consumption, and robust security features.

Key Features

  • Capacity: 64-Mbit / 8-Mbyte of memory space.
  • Interface: SPI (Serial Peripheral Interface) with speeds up to 85MHz for high-performance read capabilities.
  • Operating Voltage: 2.7V to 3.6V, making it suitable for various electronic applications including battery-operated devices.
  • Temperature Range: Industrial temperature range (-40°C to 85°C) ensures reliability under extreme conditions.
  • Programming Support: Page Program operation allows 256 bytes to be programmed at a time, providing efficient use of the memory.
  • Erase Capabilities: Features block erase (4KB, 32KB, and 64KB blocks) and full chip erase, enabling flexibility in data management.
  • Security: Equipped with hardware and software protection features, including individual sector protection, to prevent unauthorized access.
  • Endurance: High endurance with 100,000 program/erase cycles per sector, ensuring long-term reliability.
  • Data Retention: Offers a data retention period of 20 years, securing data over an extended period.
  • Form Factor: Available in an 8-lead SOIC package, which is commonly used and easy to integrate into existing designs.

Applications

The AT25DF641-S3H-T is ideal for a diverse array of applications where reliable and fast non-volatile memory is crucial. These include:

  • Digital cameras and video recorders
  • Wireless devices and cellular phones
  • GPS devices
  • Industrial control systems
  • Medical devices
  • Smart cards

With its combination of performance, flexibility, and security, the AT25DF641-S3H-T from Microchip Technology stands out as a superior choice for designers and engineers looking for a serial Flash memory solution that can meet the demands of today's advanced electronic products.

You May Also Be Interested in

GigaDevice Semiconductor
IC FLSH 256MBIT SPI/QUAD 24TFBGA / FLASH - NOR Memory IC 256Mb (32M x 8) SPI - Quad I/O 104 MHz 24-TFBGA (6x8)
Need more? Email Us
Micron Technology Inc.
SLC NAND Flash Parallel 1.8V 2Gbit 256M x 8bit 30ns 63-Pin VFBGA Tray
Lowest to $8.4049
Cypress Semiconductor Corp
IC FLASH 1GBIT PARALLEL 64FBGA / FLASH - NOR Memory IC 1Gb (64M x 16) Parallel 110 ns 64-FBGA (9x9)
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH 64MBIT SPI/QUAD 8SOIC / FLASH - NOR Memory IC 64Mb (8M x 8) SPI - Quad I/O, QPI 108 MHz 8-SOIC
Lowest to $3.0744
Micron Technology Inc.
NAND Flash 3.3V 2Gbit 48-Pin TSOP Tray
Need more? Email Us
Micron Technology Inc.
NOR Flash Serial-SPI 3.3V 8Mbit 1M x 8bit 12ns 8-Pin SOIC N Tube
Lowest to $2.4597
Micron Technology Inc.
NOR Flash Serial-SPI 3V 32Mbit 32M/16M/8M x 1bit/2bit/4bit 7ns 8-Pin SOP-II T/R
Lowest to $3.8626
Cypress Semiconductor Corp
IC FLASH 128MBIT SPI/QUAD 16SOIC / FLASH - NOR Memory IC 128Mb (16M x 8) SPI - Quad I/O 104 MHz 16-SOIC
Lowest to $3.4419
GigaDevice Semiconductor
IC FLASH 8MBIT SPI/QUAD I/O 8SOP / FLASH - NOR Memory IC 8Mb (1M x 8) SPI - Quad I/O 104 MHz 8-SOP
Lowest to $0.9563

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess