EN
  • EN
  • DE

AT25DF041A-MHF-T

Part No AT25DF041A-MHF-T
Manufacturer Microchip Technology
Catalog Flash
Description IC FLASH 4MBIT 50MHZ 8UDFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Obsolete(EOL)
Memory Format FLASH
Technology FLASH
Memory Size 4Mb (512K x 8)
Max Frequency 50MHz
Supply Voltage - Operating 2.3 V to 3.6 V
Temperature Range - Operating -40°C to 85°C (TC)
Mounting SMD (SMT)
Case / Package 8-UDFN (5x6)
Win Source Part Number 1018972-AT25DF041A-MHF-T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AT25DF041A-MHF-T CAD Model

Description

Microchip Technology AT25DF041A-MHF-T Flash Memory

The AT25DF041A-MHF-T is a high-performance 4-Mbit Flash memory device from Microchip Technology, designed to provide a reliable storage solution for a wide range of embedded applications. This serial interface Flash memory offers a significant advantage in terms of data security, endurance, and power efficiency, making it an ideal choice for portable and power-sensitive devices.

Key Features

  • Capacity: 4-Mbit / 512K x 8
  • Interface: Serial Peripheral Interface (SPI) compatible
  • Speed: High-speed clock frequency up to 70MHz
  • Operating Voltage: 2.7V to 3.6V, suitable for battery-operated devices
  • Enhanced Security: Features include hardware-controlled locking capabilities
  • Low Power Consumption: Deep power-down mode for energy savings
  • Package: 8-lead SOIC
  • Temperature Range: Industrial (-40°C to +85°C)

Performance and Reliability

The AT25DF041A-MHF-T is designed to meet the high-performance requirements of modern electronics. It provides a fast data transfer rate that is essential for applications demanding quick access to code and data. With its robust design, the device ensures data integrity and reliability under a variety of environmental conditions, making it suitable for industrial and automotive applications.

Applications

Given its features, the AT25DF041A-MHF-T Flash memory is versatile and can be used in various applications such as:

  • Portable consumer electronics
  • Internet of Things (IoT) devices
  • Industrial control systems
  • Medical devices
  • Automotive electronics
  • Security systems

Conclusion

The AT25DF041A-MHF-T from Microchip Technology is a reliable and efficient Flash memory solution that offers a combination of performance, security, and low-power operation. Its robust feature set makes it an excellent choice for designers looking to enhance their embedded systems with a dependable storage option.

You May Also Be Interested in

Micron Technology Inc.
NOR Flash Serial-SPI 3.3V 8Mbit 1M x 8bit 12ns 8-Pin SOIC N Tube
Lowest to $2.4597
GigaDevice Semiconductor
IC FLSH 256MBIT SPI/QUAD 24TFBGA / FLASH - NOR Memory IC 256Mb (32M x 8) SPI - Quad I/O 104 MHz 24-TFBGA (6x8)
Need more? Email Us
Micron Technology Inc.
NOR Flash Parallel 1.8V 64Mbit 4M x 16bit 60ns 56-Pin VFBGA Tray
Need more? Email Us
Cypress Semiconductor Corp
Tape And Reel / IC 1GIG 3.0V Flash Memory, Industrial Temp Rel Grade #2
Need more? Email Us
Micron Technology Inc.
IC FLASH 128MBIT SPI 16SOP2 / FLASH - NOR Memory IC 128Mb (32M x 4) SPI 108 MHz 16-SOP2
Lowest to $7.0747
Micron Technology Inc.
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH 128MBIT PARALLEL 64FBGA / FLASH - NOR Memory IC 128Mb (8M x 16) Parallel 100 ns 64-FBGA (13x11)
Need more? Email Us
Micron Technology Inc.
IC FLASH 64MBIT SPI 108MHZ 8SO / FLASH - NOR Memory IC 64Mb (16M x 4) SPI 108 MHz 8-SO
Need more? Email Us
Micron Technology Inc.
NOR Flash Serial-SPI 2.5V/3V/3.3V 4M-bit 512K x 8 8ns Automotive 8-Pin UFDFPN EP T/R
Lowest to $2.8677

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.8256 $63.8960
80+ $1.4980 $119.8400
120+ $1.4511 $174.1320
165+ $1.4044 $231.7260
215+ $1.3576 $291.8840
285+ $1.2171 $346.8735
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 77,733 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess