EN
  • EN
  • DE

AT25256AN-10SQ-2.7-T

Part No AT25256AN-10SQ-2.7-T
Manufacturer Microchip Technology
Catalog Custom Parts (0 - A)
Description EEPROM serial
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1150413-AT25256AN-10SQ-2.7-T
Categories Custom Parts
Manufacturer Microchip Technology
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AT25256AN-10SQ-2.7-T CAD Model

Description

Product Overview: AT25256AN-10SQ-2.7-T

The AT25256AN-10SQ-2.7-T is a high-performance, 256Kb SPI serial EEPROM from Microchip Technology, which is renowned for its reliability and versatility. This memory device is designed to cater to a wide range of applications that require data storage solutions with a stable and long-term data retention capability.

Key Features

  • Memory Size: The device comes with a storage capacity of 256 Kbits (32,768 x 8) which is ideal for storing configuration parameters, serial numbers, calibration data, and more.
  • Interface Type: It utilizes the SPI (Serial Peripheral Interface) bus, ensuring high-speed data transfer rates and simple integration with most microcontrollers.
  • Operating Voltage: The EEPROM operates within a voltage range of 2.7V to 5.5V, making it suitable for low-power and battery-operated applications.
  • Speed: It features a fast access time with a clock frequency of 10 MHz, which ensures quick read and write operations.
  • Temperature Range: The device is operational across an industrial temperature range of -40°C to +85°C, making it reliable in extreme conditions.
  • Packaging: The AT25256AN-10SQ-2.7-T comes in a robust 8-lead SOIC (Small Outline Integrated Circuit) package, which is surface-mountable and saves valuable board space.
  • Write Protect: It includes a hardware write-protect feature to prevent inadvertent writes, thus ensuring the integrity of the stored data.
  • Endurance: The EEPROM boasts a high endurance with 1,000,000 write cycles and a data retention period of 100 years, offering a reliable storage solution over an extended period.

Applications

The AT25256AN-10SQ-2.7-T is highly versatile and can be used in a variety of applications, including but not limited to:

  • Industrial and automotive control systems
  • Consumer electronics
  • Medical devices
  • Smart metering
  • Networking equipment

With its combination of durability, data integrity, and ease of integration, the AT25256AN-10SQ-2.7-T from Microchip Technology is an excellent choice for designers and engineers looking for a reliable non-volatile memory solution.

You May Also Be Interested in

Microchip Technology
Power Igbt Transistor
Need more? Email Us
Omron
DIP Switches / Sip Switches ID30, Sxga, Hd, 102MM, R, Hs, P
Need more? Email Us
Applied Micro Circuits Corporation
Need more? Email Us
AVX Corporation
PCB Stacking Connector; Connector Type: Stacking; Series: 5602; Pitch Spacing: 0.4mm; No. of Contacts: 60; Gender:...
Lowest to $0.6435
GE Critical Power
Need more? Email Us
Molex, LLC
7.50mm Pitch Super Sabre Receptacle Crimp Housing, UL 94V-2, Glow-Wire Capable, 2 Circuits
Need more? Email Us
Microchip Technology
Need more? Email Us
Crouse-Hinds
Need more? Email Us
Renesas Electronics America
IC FREQ TIMING GENERATOR 28SSOP / Intel CPU Server, PCI Express (PCIe), SATA Clock/Frequency Synthesizer, Spread Spectrum Clock Generator IC 400MHz 1 Output 28-SSOP
Lowest to $4.3657

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.4030 $51.2240
20+ $5.2538 $105.0760
30+ $5.0896 $152.6880
41+ $4.9254 $201.9414
53+ $4.7612 $252.3436
71+ $4.2687 $303.0777
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,710 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess