EN
  • EN
  • DE

AT25080N-10SC-1.8

Part No AT25080N-10SC-1.8
Manufacturer Microchip Technology
Catalog EEPROM
Description IC EEPROM 8KBIT SPI 3MHZ 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features EEPROM Memory IC 8Kb (1K x 8) SPI 3 MHz 8-SOIC
Manufacturer Microchip Technology
Package Tube
Part Status Obsolete
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SOIC
Family Name AT25080
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Quantity per package 100
Popularity High
Supply and Demand Status Balance
Win Source Part Number 911818-AT25080N-10SC-1.8
Ultra Librarian 3D Model Ultra Librarian AT25080N-10SC-1.8 CAD Model

Description

Product Overview: AT25080N-10SC-1.8

The AT25080N-10SC-1.8 is a high-performance, serial EEPROM designed and manufactured by Microchip Technology, a leading provider of microcontroller and analog semiconductors. This device offers a robust storage solution for applications that require data retention and flexible data access. The AT25080N-10SC-1.8 is part of Microchip's extensive EEPROM product line, which is renowned for its reliability and endurance.

Key Features

  • Memory Size: The device boasts an 8Kb memory capacity, which is ideal for storing configuration parameters, serial numbers, and calibration data.
  • Write Protect: It includes a hardware write-protect feature that safeguards your data against inadvertent changes, providing an extra layer of security for critical data.
  • Low-voltage Operation: Operating at a voltage range of 1.8V to 5.5V, this EEPROM is suitable for low-power applications and is compatible with a wide range of microcontrollers and digital systems.
  • High-speed SPI Interface: The device supports the Serial Peripheral Interface (SPI) protocol, which allows for high-speed data transfer rates of up to 10 MHz, making it an excellent choice for applications that require fast data access and programming.
  • Endurance: The AT25080N-10SC-1.8 is designed for long-term reliability, with a write endurance of 1 million write cycles and a data retention period of 100 years.

Applications

This EEPROM is versatile and can be used in a variety of applications, including:

  • Industrial and automotive control systems
  • Consumer electronics
  • Smart cards and identification systems
  • Medical devices
  • Internet of Things (IoT) devices

Package and Availability

The AT25080N-10SC-1.8 is offered in a compact SOIC package, making it suitable for space-constrained applications. It is also characterized by its industrial temperature range, ensuring reliable performance under varying environmental conditions. Microchip Technology provides long-term availability for this product, reflecting their commitment to supporting legacy designs and long lifecycle applications.

For further details, datasheets, and support, customers are encouraged to visit the official Microchip Technology website or contact their local Microchip sales representative.

You May Also Be Interested in

Fairchild/ON Semiconductor
EEPROM, 64X16, SERIAL, CMOS / EEPROM Memory IC 1Kb (128 x 8, 64 x 16) SPI 1 MHz 8-SOIC
Need more? Email Us
Renesas Electronics America
8K X 8 EEPROM 3V 100 ns PDSO28
Need more? Email Us
ON Semiconductor
IC EEPROM 4KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 4Kb (512 x 8) I²C 1 MHz 450 ns 8-UDFN (2x3)
Lowest to $1.0927
STMicroelectronics
Need more? Email Us
ON Semiconductor
IC EEPROM 4KBIT SPI 1MHZ 8DIP / EEPROM Memory IC 4Kb (256 x 16) SPI 1 MHz 8-DIP
Need more? Email Us
Hitachi, Ltd
Need more? Email Us
ON Semiconductor
IC EEPROM 32KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 32Kb (4K x 8) I²C 1 MHz 400 ns 8-UDFN (2x3)
Lowest to $0.7800
STMicroelectronics
Need more? Email Us
ON Semiconductor
IC EEPROM 256B SPI 1MHZ 14SOIC / EEPROM Memory IC 256b (16 x 16) SPI 1 MHz 14-SOIC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess