EN
  • EN
  • DE

AT24C32E-XHM-T

Part No AT24C32E-XHM-T
Manufacturer Microchip Technology
Catalog EEPROM
Description IC EEPROM 32KBIT I2C 1MHZ 8TSSOP / EEPROM Memory IC 32Kb (4K x 8) I²C 1 MHz 450 ns 8-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory
Mfr Microchip Technology
Package Tape & Reel
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 32Kb (4K x 8)
Memory Interface I2C
Clock Frequency 1 MHz
Write Cycle Time - Word, Page 5ms
Access Time 450 ns
Voltage - Supply 1.7V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C (TC)
Mounting SMD (SMT)
Package / Case 8-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 8-TSSOP
Base Product Number AT24C32E
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Other Names 1611-AT24C32E-XHM-TCTINACTIVE,1611-AT24C32E-XHM-TTRINACTIVE-ND,1611-AT24C32E-XHM-TDKR,1611-AT24C32E-XHM-TCT,1611-AT24C32E-XHM-TCT-ND,1611-AT24C32E-XHM-TTR,1611-AT24C32E-XHM-TDKRINACTIVE,1611-AT24C32E-XHM-TTRINACTIVEINACTIVE,1611-AT24C32E-XHM-TTR-ND,AT24C32E-XHM-TCT,1611-AT24C32E-XHM-TDKR-ND,AT24C32E-XHM-TTR,AT24C32E-XHM-TDKR
Standard Package 5,000
Win Source Part Number 1207123-AT24C32E-XHM-T
Ultra Librarian 3D Model Ultra Librarian AT24C32E-XHM-T CAD Model

Description

Microchip Technology's AT24C32E-XHM-T EEPROM

The AT24C32E-XHM-T is a high-performance, 32-Kbit Electrically Erasable Programmable Read-Only Memory (EEPROM) module from the reputable manufacturer Microchip Technology. This integrated circuit is designed to provide a flexible, non-volatile data storage solution for a vast array of electronic applications. The device operates with a supply voltage range from 1.7V to 5.5V, making it suitable for both standard and low-voltage operations.

One of the key features of the AT24C32E-XHM-T is its I²C-compatible (2-wire) serial interface, which enables simple integration into existing designs. The EEPROM supports a fast data transfer rate, making it an ideal choice for applications where high-speed data retrieval or updates are required. Additionally, the device is capable of withstanding high write cycle endurance, which ensures reliability and longevity in systems where data is frequently updated.

The AT24C32E-XHM-T comes in a compact 8-lead TSSOP package, which is beneficial for space-constrained designs. Its small form factor and low power consumption make it a perfect choice for portable and battery-powered devices. This EEPROM also features a write protect pin, providing hardware protection of the entire memory array, which can be crucial for preventing accidental data corruption.

With an operational temperature range from -40°C to +85°C, the AT24C32E-XHM-T is equipped to handle harsh environments, ensuring stable performance across various conditions. This robustness makes it an excellent choice for industrial, automotive, and consumer electronics that require reliable data storage under varying temperature extremes.

Furthermore, Microchip Technology's commitment to quality means that the AT24C32E-XHM-T is designed to meet high standards of data integrity and retention. Users can expect a data retention period of over 100 years, along with a write endurance of one million write cycles per word, which underscores the reliability of this EEPROM.

In summary, the AT24C32E-XHM-T from Microchip Technology is a versatile, durable, and reliable EEPROM solution suitable for a wide range of applications. Its ease of integration, coupled with its robust feature set, makes it an excellent choice for designers seeking a dependable non-volatile memory component.

You May Also Be Interested in

Renesas Electronics America
8K X 8 EEPROM 3V 100 ns PDSO28
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ 8SOP / EEPROM Memory IC 4Kb (512 x 8) I²C 1 MHz 550 ns 8-SOP
Need more? Email Us
ON Semiconductor
IC EEPROM 128KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 128Kb (16K x 8) I²C 1 MHz 400 ns 8-UDFN (2x3)
Lowest to $0.6985
Fairchild/ON Semiconductor
IC EEPROM 256KBIT I2C 100KHZ 8SO / EEPROM Memory IC 256Kb (32K x 8) I²C 100 kHz 3.5 µs 8-SOIC
Need more? Email Us
Fairchild/ON Semiconductor
EEPROM, 256X16, SERIAL, CMOS / EEPROM Memory IC 4Kb (256 x 16) SPI 1 MHz 8-TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 2KBIT I2C 1MHZ 8DIP / EEPROM Memory IC 2Kb (256 x 8) I²C 1 MHz 550 ns 8-DIP
Lowest to $0.2867
ON Semiconductor
IC EEPROM 4KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 4Kb (512 x 8) I²C 1 MHz 450 ns 8-UDFN (2x3)
Lowest to $1.0927
ON Semiconductor
IC EEPROM 32KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 32Kb (4K x 8) I²C 1 MHz 400 ns 8-UDFN (2x3)
Lowest to $0.7800
ON Semiconductor
IC EEPROM 4KBIT SPI 1MHZ 8DIP / EEPROM Memory IC 4Kb (256 x 16) SPI 1 MHz 8-DIP
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.8150 $52.9750
150+ $0.6687 $100.3050
235+ $0.6478 $152.2330
320+ $0.6269 $200.6080
415+ $0.6060 $251.4900
555+ $0.5433 $301.5315
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,570 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess