The AT24C32A-10PU-2.7 is a 32-Kbit Electrically Erasable Programmable Read-Only Memory (EEPROM) device from Microchip Technology, designed to provide a high-quality, non-volatile memory solution for code and data storage applications. Boasting a wide voltage range of 2.7V to 5.5V, it is optimized for use in a variety of industrial, automotive, and consumer electronics where reliable and dependable data storage is crucial.
Key Features
- Memory Size: 32-Kbit (4096 x 8)
- Operating Voltage: 2.7V to 5.5V, accommodating a range of power supplies and minimizing power consumption.
- Communication Interface: Two-wire serial interface, I²C compatible, allowing for easy integration into existing systems with minimal additional components.
- Write Cycle Time: 5 ms (max), enabling quick data writes and efficient performance.
- Endurance: 1 million write cycles, ensuring a long operational lifespan and reliability for applications that require frequent data updates.
- Data Retention: Rated for over 100 years, providing peace of mind for applications where data integrity over extended periods is paramount.
- Package Type: PDIP, an easy-to-solder package that is suitable for prototyping and production.
- Temperature Range: Industrial (-40°C to +85°C), ensuring stable operation under extreme conditions.
Applications
The AT24C32A-10PU-2.7 is versatile and can be used in a wide array of applications such as:
- Smart cards
- Portable computing devices
- Medical devices
- Industrial and automotive electronics
- Consumer electronics
Conclusion
With its robust feature set, the AT24C32A-10PU-2.7 from Microchip Technology is an excellent choice for designers and engineers looking for a reliable EEPROM solution. Its wide voltage range, high endurance, and long data retention make it a flexible and durable component for a multitude of applications where data security and integrity are of utmost importance.