EN
  • EN
  • DE

AT24C16D-PUM

Part No AT24C16D-PUM
Manufacturer Microchip Technology
Catalog EEPROM
Description IC EEPROM 16KBIT I2C 1MHZ 8DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 7 Weeks
Features EEPROM Memory IC 16Kb (2K x 8) I²C 8-PDIP
Manufacturer Microchip Technology
Package Tube
Operating Temperature Range -40°C ~ 85°C (TC)
Mounting Through Hole
Package 8-DIP (0.300", 7.62mm)
Case / Package 8-PDIP
Family Name AT24C16D
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Quantity per package 50
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 862021-AT24C16D-PUM
Ultra Librarian 3D Model Ultra Librarian AT24C16D-PUM CAD Model

Description

Microchip Technology's AT24C16D-PUM EEPROM

The AT24C16D-PUM is a high-performance, 16-Kbit Electrically Erasable Programmable Read-Only Memory (EEPROM) module from the industry-leading Microchip Technology. This EEPROM device offers a smart and flexible data storage solution, suitable for a wide array of applications that require low-power non-volatile memory to store configuration settings, calibration data, or any other critical information that must be preserved through power cycles.

Designed with reliability in mind, the AT24C16D-PUM operates over a voltage range of 1.7V to 5.5V, making it versatile for both low- and standard-voltage applications. The device supports the I²C (2-wire) serial interface, ensuring easy integration with most microcontrollers and processors, and allowing for a seamless communication with a simple and efficient protocol.

Key Features of the AT24C16D-PUM:

  • Memory Size: 16-Kbit (2,048 x 8)
  • Operating Voltage: 1.7V to 5.5V, accommodating a broad range of applications from battery-powered devices to industrial systems.
  • Write Cycle Time: Fast write cycle times of 5 ms (typical), enabling efficient data handling.
  • Endurance: High write endurance of one million write cycles, ensuring long-term reliability.
  • Data Retention: Guaranteed data retention for over 100 years, providing a stable storage solution.
  • Interface: I²C (2-wire) serial interface for straightforward communication with the host controller.
  • Package: The device is offered in a PDIP (Plastic Dual In-line Package), which is easy to handle and solder on a wide range of PCBs.

The AT24C16D-PUM is not just a memory chip; it is a testament to Microchip Technology's commitment to providing advanced solutions in data storage. Its robust design and compatibility make it an excellent choice for system designers who require non-volatile memory that is both reliable and easy to incorporate into their designs.

Whether you are working on consumer electronics, automotive applications, or industrial control systems, the AT24C16D-PUM EEPROM from Microchip Technology is engineered to meet your data storage needs with unmatched reliability and performance.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
IC EEPROM 2KBIT 3MHZ 8SOIC
Lowest to $0.3269
Fairchild/ON Semiconductor
EEPROM, 256X16, SERIAL, CMOS / EEPROM Memory IC 4Kb (512 x 8, 256 x 16) SPI 250 kHz 8-TSSOP
Need more? Email Us
Fairchild/ON Semiconductor
EEPROM, 256X16, SERIAL, CMOS / EEPROM Memory IC 4Kb (256 x 16) SPI 1 MHz 8-TSSOP
Need more? Email Us
ON Semiconductor
IC EEPROM 64KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 64Kb (8K x 8) I²C 1 MHz 400 ns 8-UDFN (2x3)
Lowest to $1.4338
Fairchild/ON Semiconductor
IC EEPROM 256KBIT I2C 100KHZ 8SO / EEPROM Memory IC 256Kb (32K x 8) I²C 100 kHz 3.5 µs 8-SOIC
Need more? Email Us
Hitachi, Ltd
Need more? Email Us
Renesas Electronics America
EEPROM Parallel 64K-Bit 8K x 8 3.3V/5V 28-Pin SOP
Need more? Email Us
ON Semiconductor
IC EEPROM 256B SPI 1MHZ 14SOIC / EEPROM Memory IC 256b (16 x 16) SPI 1 MHz 14-SOIC
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9648 $53.0640
130+ $0.7916 $102.9080
200+ $0.7669 $153.3800
270+ $0.7422 $200.3940
350+ $0.7174 $251.0900
470+ $0.6432 $302.3040
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess