EN
  • EN
  • DE

AT24C02C-CUM-T

Part No AT24C02C-CUM-T
Manufacturer Microchip Technology
Catalog EEPROM
Description IC EEPROM 2KBIT 1MHZ 8VFBGA / EEPROM Serial-2Wire 2K-bit 256 x 8 1.8V/2.5V/3.3V/5V 8-Pin VFBGA T/R
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 2Kb (256 x 8)
Clock Frequency 1MHz
Write Cycle Time - Word, Page 5ms
Access Time 550ns
Memory Interface I2C
Operating Supply Voltage 1.7 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 8-VFBGA
Manufacturer Package 8-VFBGA (1.5x2)
Win Source Part Number 768897-AT24C02C-CUM-T
Popularity Medium
Supply and Demand Status Limited
Family Name AT24C02C
Introduction Date September 06, 2005
ECCN EAR99
Ultra Librarian 3D Model Ultra Librarian AT24C02C-CUM-T CAD Model

Description

Microchip Technology AT24C02C-CUM-T EEPROM

The AT24C02C-CUM-T is a high-performance, 2-Kbit Electrically Erasable Programmable Read-Only Memory (EEPROM) device from Microchip Technology, designed to provide efficient non-volatile data storage. This integrated circuit allows byte-level and page-level serial access to the memory array, ensuring a flexible and easy-to-use interface for a wide range of applications.

Key Features:

  • Memory Capacity: The device offers a storage capacity of 2-Kbits (256 x 8), making it suitable for storing configuration settings, calibration data, or small application logs.
  • Serial Interface: It utilizes the I2C (Two-Wire) serial interface, providing simple and efficient communication with microcontrollers and other components in embedded systems.
  • Write Protect: The AT24C02C-CUM-T includes a hardware write-protect feature, which helps prevent inadvertent write operations that could corrupt the stored data.
  • Low-Power Consumption: Designed for low-power operations, it is ideal for battery-operated and power-sensitive applications.
  • Wide Voltage Range: The device operates across a wide voltage range of 1.7V to 5.5V, accommodating various system power supplies and ensuring compatibility with both 5V and 3.3V logic levels.
  • Operating Temperature: It is built to operate over an industrial temperature range of -40°C to +85°C, making it reliable in harsh environmental conditions.
  • Packaging: The AT24C02C-CUM-T comes in an 8-lead UDFN package, offering a compact footprint for space-constrained applications.

Applications:

The versatility of the AT24C02C-CUM-T allows it to be used in a multitude of applications, including but not limited to:

  • Consumer Electronics
  • Automotive Systems
  • Industrial and Medical Equipment
  • Smart Cards
  • Portable Devices

With its robust feature set and Microchip's reputation for quality, the AT24C02C-CUM-T EEPROM is an excellent choice for designers looking to incorporate reliable data storage into their electronic designs.

You May Also Be Interested in

ON Semiconductor
IC EEPROM 4KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 4Kb (512 x 8) I²C 1 MHz 450 ns 8-UDFN (2x3)
Lowest to $1.0927
Fairchild/ON Semiconductor
EEPROM, 256X16, SERIAL, CMOS / EEPROM Memory IC 4Kb (256 x 16) SPI 1 MHz 8-TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ 8SOP / EEPROM Memory IC 4Kb (512 x 8) I²C 1 MHz 550 ns 8-SOP
Need more? Email Us
ON Semiconductor
IC EEPROM 32KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 32Kb (4K x 8) I²C 1 MHz 400 ns 8-UDFN (2x3)
Lowest to $0.7800
ON Semiconductor
IC EEPROM 256B SPI 1MHZ 8DIP / EEPROM Memory IC 256b (16 x 16) SPI 1 MHz 8-DIP
Need more? Email Us
STMicroelectronics
Need more? Email Us
Renesas Electronics America
EEPROM Parallel 64K-Bit 8K x 8 3.3V/5V 28-Pin SOP
Need more? Email Us
ON Semiconductor
IC EEPROM 16KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 16Kb (2K x 8) I²C 1 MHz 450 ns 8-UDFN (2x3)
Need more? Email Us
ON Semiconductor
IC EEPROM 2KBIT SPI 1MHZ 8DIP / EEPROM Memory IC 2Kb (128 x 16) SPI 1 MHz 8-DIP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess