EN
  • EN
  • DE

AT17LV25610JCAT17LV25610JU

Part No AT17LV25610JCAT17LV25610JU
Manufacturer Microchip Technology
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1046220-AT17LV25610JCAT17LV25610JU
Categories OEM Parts(A-B)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AT17LV25610JCAT17LV25610JU CAD Model

Description

The AT17LV256-10JC/AT17LV256-10JU from Microchip Technology is a high-performance, serially accessible configuration memory device designed to store the configuration data for FPGA (Field-Programmable Gate Array) devices. With a storage capacity of 256 kilobits, it is an essential component for system designers who require a reliable non-volatile memory solution to configure their FPGA hardware.

Key Features

  • Memory Size: 256Kb (32K x 8)
  • Interface Type: Serial
  • Supply Voltage - Min: 3V
  • Supply Voltage - Max: 3.6V
  • Operating Temperature: -40°C to +85°C
  • Access Time: 10ns
  • Package/Case: PLCC-20 (AT17LV256-10JC) and SOIC-20 (AT17LV256-10JU)

This device offers a simple and efficient way to program and reprogram FPGA devices via a standard serial interface. The AT17LV256-10JC and AT17LV256-10JU variants come in different packaging options, PLCC-20 and SOIC-20 respectively, providing flexibility in hardware design and board space optimization.

Applications

Ideal for use in a wide range of applications, the AT17LV256 series is particularly suited for configuring FPGA devices in telecommunications, automotive systems, industrial controls, consumer electronics, and medical devices. Its robust design ensures reliable operation even in harsh environments, making it a preferred choice for mission-critical applications.

Reliability and Support

As with all Microchip products, the AT17LV256-10JC/AT17LV256-10JU is backed by Microchip's commitment to quality. It is supported with comprehensive technical documentation, design resources, and customer support to ensure a smooth integration into your design and a reliable performance in the field.

You May Also Be Interested in

TE Connectivity
Circular MIL Spec Backshells HEX40L-AB-00-23-A10-1
Lowest to $234.1113
ADI Electronics
Need more? Email Us
NXP / Nexperia
Need more? Email Us
ABB Embedded Power
Contactor, NEMA, 4 Pole, 28A, 110-120VAC@60Hz, 110VAC@50Hz Coil, DIN Rail/Panel Mount
Need more? Email Us
STMicroelectronics
Need more? Email Us
Generic
Need more? Email Us
CJT Connectors
Lowest to $0.0112
Generic
Need more? Email Us
Generic
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess