The AS7C1026C-12TIN is a high-performance CMOS Static Random Access Memory (SRAM) chip designed and produced by Microchip Technology, a renowned leader in the semiconductor industry. This device boasts a significant storage capacity of 1 Megabit (1Mbit) and is optimized for high-speed data retrieval and storage, making it an ideal choice for a wide range of electronic applications.
Key Features
- Memory Size: 1Mbit, organized as 64K x 16, allowing for ample storage for critical data.
- Access Time: The device features a fast access time of 12 nanoseconds, facilitating quick read and write operations which is crucial for high-speed applications.
- Operating Voltage: It operates at a range of voltages, typically around 5V, providing flexibility in various power environments.
- Package: Encased in a 44-pin TSOP (Thin Small Outline Package), the AS7C1026C-12TIN is designed for space-efficient PCB layouts.
- Temperature Range: Industrial temperature range (-40°C to +85°C), ensuring reliable performance under extreme conditions.
- Quality and Reliability: This SRAM chip is produced with Microchip's commitment to quality, backed by rigorous testing to ensure high reliability.
Applications
The AS7C1026C-12TIN is versatile and can be used in a variety of applications, including:
- Embedded processors and microcontrollers as a fast-access external memory
- Telecommunication equipment for buffering and data storage
- Industrial control systems requiring quick data access
- Automotive electronics where durability and reliability are paramount
- Medical devices with stringent data integrity requirements
With its blend of speed, capacity, and reliability, the AS7C1026C-12TIN from Microchip Technology is an excellent memory solution for designers and engineers looking to enhance the performance of their electronic systems.