EN
  • EN
  • DE

APT60D100SG

Part No APT60D100SG
Manufacturer Microchip Technology
Catalog OEM Souring
Description Rectifiers FG, FRED, 1000V, 60A, D3, TO-268, RoHS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category OEM Souring
Win Source Part Number 1466523-APT60D100SG
Manufacturer Microchip Technology
Package Tube
Product Status Active
Technology Standard
Voltage - DC Reverse (Vr) (Max) 1000V
Current - Average Rectified (Io) 60A
Voltage - Forward (Vf) (Max) @ If 2.5V @ 60A
Speed Fast Recovery =< 500ns, > 200mA (Io)
Reverse Recovery Time (trr) 280ns
Current - Reverse Leakage @ Vr 250µA @ 1000V
Grade -
Mounting Type Surface Mount
Package / Case TO-268-3, D³Pak (2 Leads + Tab), TO-268AA
Supplier Device Package D3Pak
Operating Temperature - Junction -55°C ~ 175°C
Ultra Librarian 3D Model Ultra Librarian APT60D100SG CAD Model

Description

The APT60D100SG is a high-performance, ultra-fast recovery power rectifier designed by Microchip/Atmel for high-efficiency power supply applications. This component boasts a whopping 1000V reverse voltage capability and a forward current rating of 60A, making it ideally suited for high-voltage power conversion tasks. Its D3PAK (TO-268) package is optimized for thermal performance and compact footprint, essential for minimizing space in power-intensive designs. The device is characterized by its soft recovery characteristic, which minimizes electromagnetic interference (EMI) and losses during switching, enhancing overall system efficiency. It also features a fast reverse recovery time, significantly reducing losses in high-frequency applications such as switching power supplies, inverters, and motor control systems. Moreover, it complies with the RoHS directives, making it a preferable choice for environmentally sensitive applications.

You May Also Be Interested in

Texas Instruments
Galvanically Isolated Gate Drivers
Lowest to $2.9980
Torex Semiconductor Ltd
LDO Voltage Regulators 28V Input Voltage Regulator
Need more? Email Us
Torex Semiconductor Ltd
Step down DC
Need more? Email Us
Torex Semiconductor Ltd
Voltage Detectors
Need more? Email Us
Toshiba Semiconductor and Storage
Diodes
Need more? Email Us
Texas Instruments
LDO Voltage Regulators
Lowest to $0.7783
Yageo
SMD 5.36 kOhms 125 mW 0805 1%
Lowest to $0.0013
Texas Instruments
Microcontroller IC
Need more? Email Us
Toshiba Semiconductor and Storage
Diodes
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.6847 $60.7929
17+ $7.1259 $121.1403
26+ $6.9032 $179.4832
35+ $6.6805 $233.8175
45+ $6.4578 $290.6010
60+ $5.7898 $347.3880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 80 pieces
In Stock: 40 pieces Factory Stock: 40 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess