EN
  • EN
  • DE

APT2X101D40J

Part No APT2X101D40J
Manufacturer Microchip Technology
Catalog Diodes, Rectifiers - Arrays
Description DIODE MODULE 400V 100A ISOTOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 28 Weeks
Features Diode Array 2 Independent Standard 400 V 100A Chassis Mount SOT-227-4, miniBLOC
Manufacturer Microchip Technology
Package Tube
Speed Fast Recovery =< 500ns, > 200mA (Io)
Mounting Chassis Mount
Package SOT-227-4, miniBLOC
Case / Package ISOTOP®
Family Name APT2X101
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number APT2X101D40JMI, APT2X101D40JMI-ND
Quantity per package 1
Popularity High
Supply and Demand Status Balance
Win Source Part Number 911634-APT2X101D40J
Ultra Librarian 3D Model Ultra Librarian APT2X101D40J CAD Model

Description

Introducing the APT2X101D40J Power MOSFET by Microchip Technology

The APT2X101D40J is a cutting-edge power MOSFET brought to you by Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This high-performance semiconductor is designed to cater to a wide range of power applications, making it a versatile choice for engineers and designers looking for reliability and efficiency.

With its advanced silicon design, the APT2X101D40J offers superior power density and low on-resistance, which translates to lower conduction losses and improved overall system efficiency. These features make it an ideal component for high-power switching applications such as power supplies, motor drives, and renewable energy inverters.

Key Features of the APT2X101D40J:

  • Low On-Resistance: The device boasts an extremely low on-resistance, which minimizes power loss and heat generation, thereby enhancing system reliability and performance.
  • High Voltage Capability: Rated at 400V, this MOSFET can handle high voltage applications with ease, providing a wide safety margin for various electronic designs.
  • Fast Switching Speed: The APT2X101D40J is designed for fast switching, reducing transition losses and improving the efficiency of the power circuit.
  • Robust Package: Encased in a TO-247 package, it offers excellent thermal performance and mechanical robustness, making it suitable for demanding environments.
  • Easy Integration: The standardized package ensures compatibility with existing designs, allowing for easy integration without the need for significant layout changes.

Whether you are working on industrial power systems, electric vehicles, or power management solutions, the APT2X101D40J from Microchip Technology is engineered to meet the challenges of high-efficiency power conversion. Its outstanding electrical characteristics, combined with Microchip's reputation for quality and support, make it a top choice for your power management needs.

Choose the APT2X101D40J for a reliable and efficient solution to your power MOSFET requirements, and experience the performance that Microchip Technology products consistently deliver.

You May Also Be Interested in

Micro Commercial Co
DIODE ARRAY GP 250V 200MA SOT23
Need more? Email Us
IXYS
DIODE MODULE GP 1800V 190A Y4-M6
Need more? Email Us
IXYS
DIODE MODULE GP 3400V 240A Y1-CU
Need more? Email Us
Vishay
DIODE MOD GP 200V 480A TO-244AB
Need more? Email Us
Rohm Semiconductor
DIODE ARRAY SCHOT 65V 10A TO-252
Lowest to $0.8732
Infineon Technologies
DIODE ARRAY GP 650V 30A TO247-3
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 1200V 90A MODULE
Need more? Email Us
Vishay
DIODE MODULE GP 600V 40A ADDAPAK
Need more? Email Us
Vishay
DIODE MOD SCHOT 45V 400A TO244AB
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess