EN
  • EN
  • DE

APT2X101D120J

Part No APT2X101D120J
Manufacturer Microchip Technology
Catalog Diodes, Rectifiers - Arrays
Description DIODE MODULE 1.2KV 93A ISOTOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Rectifiers - Diode Arrays
Mfr Microchip Technology
Package Tube
Product Status Active
Diode Configuration 2 Independent
Technology Standard
Voltage - DC Reverse (Vr) (Max) 1200 V
Current - Average Rectified (Io) (per Diode) 93A
Voltage - Forward (Vf) (Max) @ If 2.5 V @ 100 A
Speed Fast Recovery =< 500ns, > 200mA (Io)
Reverse Recovery Time (trr) 420 ns
Current - Reverse Leakage @ Vr 250 µA @ 1200 V
Operating Temperature - Junction -55°C ~ 175°C
Mounting Type Chassis Mount
Package / Case SOT-227-4, miniBLOC
Supplier Device Package ISOTOP®
Base Product Number APT2X101
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 564009-APT2X101D120J
Ultra Librarian 3D Model Ultra Librarian APT2X101D120J CAD Model

Description

Overview of Microchip Technology's APT2X101D120J

The APT2X101D120J is a high-performance power device from Microchip Technology, designed to cater to a wide range of power applications. This silicon carbide (SiC) MOSFET is part of Microchip's extensive portfolio of power management solutions, offering exceptional efficiency, reliability, and thermal performance.

Key Features

  • High-Efficiency SiC MOSFET: The APT2X101D120J utilizes silicon carbide technology, which provides higher efficiency than traditional silicon devices. This results in lower switching losses, reduced cooling requirements, and overall improved system performance.
  • 1200V Blocking Voltage: With a drain-to-source voltage (Vds) of 1200V, the device can handle high voltage applications with ease, making it suitable for a variety of power systems.
  • Low On-Resistance: The MOSFET boasts a low on-resistance (Rds(on)) of 100 mOhms, which minimizes conduction losses and improves power density.
  • High-Speed Switching: The fast switching capabilities of the APT2X101D120J contribute to reduced switching losses and better performance in high-frequency applications.
  • Robust Package: Encased in a TO-247 package, the APT2X101D120J is designed for optimal heat dissipation and durability, ensuring a long operational lifespan even in demanding conditions.

Applications

The APT2X101D120J is versatile and can be used in a variety of applications, including:

  • Power supply units (PSUs)
  • Electric vehicle (EV) chargers
  • Photovoltaic (solar) inverters
  • Industrial motor drives
  • High-voltage DC/DC converters

Reliability and Quality

Microchip Technology is known for its commitment to quality and reliability, and the APT2X101D120J is no exception. This device is built to meet the rigorous standards required for industrial and automotive applications, ensuring consistent performance and longevity.

Conclusion

In summary, the APT2X101D120J from Microchip Technology is a state-of-the-art SiC MOSFET that offers a combination of high voltage capability, low on-resistance, fast switching speeds, and a robust package. Its suitability for a wide range of applications makes it an excellent choice for designers looking to enhance the efficiency and reliability of their power management systems.

You May Also Be Interested in

Vishay
DIODE MODULE GP 1200V 70A SOT227
Need more? Email Us
Vishay
DIODE MOD SCHOT 45V 400A TO244AB
Need more? Email Us
Rohm Semiconductor
DIODE ARRAY SCHOT 40V 30MA EMD3F
Lowest to $0.1165
IXYS
DIODE MOD GP 1800V 113A TO-240AA
Need more? Email Us
IXYS
DIODE MOD GP 1800V 64A TO-240AA
Need more? Email Us
IXYS
DIODE MODULE GP 3400V 240A Y1-CU
Need more? Email Us
Taiwan Semiconductor
DIODE ARRAY SCHOT 20A TO263AB
Need more? Email Us
Littelfuse Inc.
DIODE MODULE GP 1800V 200A S3
Need more? Email Us
Vishay
DIODE MODULE GP 600V 40A ADDAPAK
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $48.6415 $97.2830
3+ $39.9110 $119.7330
4+ $38.6637 $154.6548
6+ $37.4165 $224.4990
7+ $36.1693 $253.1851
10+ $32.4277 $324.2770
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,200 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess